SAB North America Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
CC 500 CP is a multi-conductor, shielded, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant. An...
CC 500 P is a multi-conductor, flexible oil resistant control cable. The special polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear resistant. For use...
CC 600 CP is a multi-conductor, 600 V, 80°C oil resistant shielded control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being...
CC 600 CYT is a multi-conductor, 600 V, 105°C, UL approved flexible shielded control cable. The reduced outer diameter permits easy handling and installation in confined areas. An overall tinned...
CC 600 P blue is a multi-conductor, 600 V, 80°C oil resistant control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being...
CC 600 P is a multi-conductor, 600 V, 80°C oil resistant control cable. The specially blended polyurethane jacket provides an excellent chemical and abrasion resistance as well as being tear...
TR 600 black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
TR 600 yellow is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...

<< Prev Next >>