SAB North America Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
CRX 600 C is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible shielded control cable. The reduced outer diameter permits easy handling and installation in...
CRX 600 is a multi-conductor, 600 V, 105°C, UL approved, chemical resistant and oil resistant flexible control cable. The reduced outer diameter permits easy handling and installation in confined areas.
harmonized acc. to European standards
S 960 P blue is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent VDE test 0282...
SD 960 is a very flexible multi-conductor 80°C, 300 V cable designed for continuous flex applications. The SD 960 is designed for use on gantry robots, cable tracks, pick and...
TR 600 Auto CY is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical...
TR 600 black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
TR 600 blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...
TR 600 C HD is a shielded severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable...
TR 600 CY black is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical...
TR 600 CY blue is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical...
TR 600 CY Lean is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical...
TR 600 HD is a severe duty motor supply cable for use in applications that require tray cable ratings, flexibility, chemical resistance and extreme oil resistance. This cable can be...
TR 600 red is a multi-conductor, 600 V, 90°C, UL approved, UV and oil resistant flexible tray cable. Also machine-tool cable for use as specified in the National Electrical Code...

<< Prev Next >>