SAB North America Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| DC 105 C has an overall foil tape with drain wire and tinned copper braid that is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to... | |
| DC 105 CTP is a shielded, multi-paired signal and control cable designed for use with process control instrumentation, computers, data transmission, and office equipment. | |
| DC 105 is an unshielded, multi-conductor signal and control cable recommended for use with computers, data transmission, office equipment, process control equipment and instrumentation. | |
| S 960 P is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent VDE test 0282 part... | |
| S 960 red is a very flexible multi-conductor 90°C, 600 V cable designed for continuous flex applications. The S 960 red is designed for use on gantry robots, cable tracks,... | |
| SD 960 CP TP is a very flexible, shielded multi-conductor 80°C, 300 V cable designed for continuous flex applications. The special PUR jacket passes not only the stringent VDE test... | |
| Servo VFD is a flexible motor supply cable designed for automated servo systems. This cable can be used without jacket (exposed runs). Its unique flame retardant jacket makes the VFD... | |
| SL 839 C is a UL approved, continuous flexible tinned copper shielded, multi conductor, motor feedback and transmission cable. This cable is designed for use in highly flexible, mobile connection,... | |
| SL 843 C is a continuous flexing UL and CSA approved transmission cable with an overall tinned copper braid. This cable is designed for automated servo systems and also suitable... | |
| VFD Dual TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and... | |
| VFD Lean TR is a flexible shielded motor supply cable designed for automated servo systems. Also machine-tool cable for use as specified in the National Electrical Code (NFPA 70) and... |
| << Prev |