SAB North America Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| FEP insulated connection cable with enlarged temperature range and colored conductors, UL, CE | |
| S 86 C has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. An overall tinned copper shield is recommended whenever electrical interference... | |
| S 86 C TP is a flexible, multi-paired cable with PVC outer jacket that provides cost-effective operation of machine tools requiring a long service life in harsh environments. The tear... | |
| S 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes S 86 ideally suited for a... | |
| S 960 P blue is a very flexible multi-conductor 80°C, 600 V cable designed for continuous flex applications. The specially PUR jacket passes not only the stringent VDE test 0282... | |
| SD 86 has been designed for use in cable tracks, automatic handling equipment and machine components in constant operation. The special cable design makes SD 86 ideally suited for a... | |
| Very good EMC characteristics, small bending radius |
| << Prev | Next >> |