PHOENIX CONTACT USA Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black, shielded, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m, For railway applications | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 10 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 2 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PE-X/PE-X halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 5 m, for outdoor applications, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M12, A-coded, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m, Hygienic design, with high-grade steel knurl... | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m, Hygienic design, with high-grade steel knurl... | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 0.3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 0.6 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 1.5 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 3 m, Hygienic design, with plastic knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on free cable end, cable length: 10 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on free cable end, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on free cable end, cable length: 5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PP-EPDM halogen-free, gray RAL 7035, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, Hygienic design, with high-grade steel knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 10 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-4P Clip locking, on Socket straight DEUTSCH DT06-4S Clip locking, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded and Socket straight M12, A-coded, cable length: 0.3 m, Parallel distributor | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, with plastic knurl | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 10 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 3 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 10 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 3 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 5 m, for robots and drag chains | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m, for robots... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m, for robots... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m, for robots... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m, for robots... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, for robots and drag chains... | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PUR, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, DESINA | |
| Sensor/actuator cable, 4-position, PUR/PVC, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, DESINA | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 0.3 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 0.6 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug angled M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug angled M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M12 SPEEDCON, A-coded, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 10 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 2 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on Socket angled M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on Socket straight M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, PVC, yellow, shielded, Plug straight M8, on Socket straight M8, cable length: 1.5 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 10 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 12 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 15 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 2 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 20 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 4 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 5 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 7 m | |
| Sensor/actuator cable, 4-position, TPE, yellow, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 8 m | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M12 SPEEDCON, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M12, A-coded, with 3 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M8 Snap-in, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M8 Snap-in, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight M8 Snap-in, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, free cable end, on Valve connector AD (pressure switch), cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on Socket angled 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled 1/2"-20UNF, C-coded, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug angled M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight 1/2"-20UNF, C-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight 1/2"-20UNF, C-coded, on Socket straight 1/2"-20UNF, C-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: Free input (0.2 ... 40.0 m), With green, white, and... | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 3 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, with 3 LEDs, cable length: Free input (0.2 ... 40.0 m), With green, white, and... | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, Plug straight M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, free cable end, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m), For railway applications | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12 SPEEDCON, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug angled M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M8, on free cable end, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, shielded, Plug straight M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, Variable cable type, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m) | |
| Sensor/actuator cable, 4-position, yellow, Plug angled M8, on Socket angled M8, cable length: 0.5 m | |
| Sensor/actuator cable, 4-position, yellow, Plug angled M8, on Socket angled M8, cable length: 1.5 m |
| << Prev | Next >> |