PHOENIX CONTACT USA Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Cable ring, PUR halogen-free black, 3-pos., conductor colors: brown/blue/black, cable length: 500 m
Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m, For railway applications
Sensor/actuator cable, 3-position, PE-X halogen-free, black, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m, For railway applications
Sensor/actuator cable, 3-position, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 10 m, For valve connector
Sensor/actuator cable, 3-position, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 5 m, For valve connector
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, cable length: 5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket angled M8, with 2 LEDs, cable length: 5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, free cable end, on Socket straight M8, cable length: 5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 3 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug angled M8, on free cable end, cable length: 5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 1.5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on free cable end, cable length: 10 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 0.3 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 0.6 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket angled M8, cable length: 1.5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 0.3 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 0.6 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PP-EPDM halogen-free, gray RAL 7035, Plug straight M8, on Socket straight M8, cable length: 1.5 m, Hygienic design, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black RAL 9005, free cable end, on Valve connector A, with 1 LED, connected with Z diode, cable length: 5 m, for outdoor applications, With...
Sensor/actuator cable, 3-position, PUR halogen-free, black RAL 9005, free cable end, on Valve connector C (8 mm), cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket angled M8, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight DEUTSCH DT06-3S Clip locking, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8 Snap-in, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Socket straight M8, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector A, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector A, with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector A, with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector BI (11 mm), cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 10 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 3 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M12, A-coded, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, A-coded, on Socket straight M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug angled M8, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on Socket straight DEUTSCH DT06-3S Clip locking, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on Socket straight DEUTSCH DT06-3S Clip locking, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on Socket straight DEUTSCH DT06-3S Clip locking, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight DEUTSCH DT04-3P Clip locking, on Socket straight DEUTSCH DT06-3S Clip locking, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end and free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end and free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end and free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end and free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 3 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged and Socket angled M12, A-coded, PIN 2+4 bridged, cable length:...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged and Socket angled M12, A-coded, with 2...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8 and Socket angled M8, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8 and Socket angled M8, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8 and Socket angled M8, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8 and Socket angled M8, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M8, A-coded, with 2 LEDs, cable length: 0.3...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M8, A-coded, with 2 LEDs, cable length: 0.6...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M8, A-coded, with 2 LEDs, cable length: 1.5...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M8, A-coded, with 2 LEDs, cable length: 3...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, with plastic knurl
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged and Socket straight M12, A-coded, PIN 2+4 bridged, cable length:...
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8 and Socket straight M8, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8 and Socket straight M8, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8 and Socket straight M8, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8 and Socket straight M8, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M12, A-coded, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 Snap-in, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8 Snap-in, cable length: 1 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, Plug straight M8, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket angled M8, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, free cable end, on Socket straight M8, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug angled M8, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PUR halogen-free, black-gray RAL 7021, shielded, Plug straight M8, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, cable length: 5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket angled M12, A-coded, with 2 LEDs, cable length: 5 m, for robots and...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, free cable end, on Socket straight M12, A-coded, cable length: 5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 10 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 3 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug angled M12, A-coded, on free cable end, cable length: 5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 10 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 3 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on free cable end, cable length: 5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m, for robots and drag chains...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m, for robots and drag chains...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m, for robots and drag chains...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m, for robots and drag chains...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.3 m, for robots...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m, for robots...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m, for robots...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 3 m, for robots...
Sensor/actuator cable, 3-position, PUR halogen-free, welding sputter-resistant, highly flexible, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m, for robots and drag chains...
Sensor/actuator cable, 3-position, PUR, black RAL 9005, free cable end, on Socket angled M5, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, free cable end, on Socket straight M5, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug angled M5, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PUR, black RAL 9005, Plug straight M5, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device for energy...
Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device...
Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device...
Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device...
Sensor/actuator cable, 3-position, PUR, black, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Damping diode, cable length: 5 m, With holding current limiting device...
Sensor/actuator cable, 3-position, PUR, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR, gray RAL 7001, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m, for robots and drag chains
Sensor/actuator cable, 3-position, PUR/PVC, black RAL 9005, free cable end, on Socket angled M8 Snap-in, cable length: 5 m
Sensor/actuator cable, 3-position, PUR/PVC, gray RAL 7001, free cable end, on Valve connector A, with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR/PVC, gray RAL 7001, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PUR/PVC, gray RAL 7001, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M12, A-coded, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M8, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M8, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket angled M8, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Socket straight M8, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector A, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector A, with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector A, with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Z diode, connected with Z diode, cable length: 5...
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Varistor, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M12, A-coded, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug angled M8, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket angled M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M12, A-coded, on Socket straight M8, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket angled M8, with 2 LEDs, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 0.3 m
Sensor/actuator cable, 3-position, PVC, black RAL 9005, Plug straight M8, on Socket straight M8, cable length: 0.6 m
Sensor/actuator cable, 3-position, PVC, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, black-gray RAL 7021, Plug straight M12, A-coded, on free cable end, cable length: 3 m
Sensor/actuator cable, 3-position, PVC, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, Plug straight M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, free cable end, on Socket angled M8, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 2 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket angled M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket straight M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug angled M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket angled M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M12 SPEEDCON, A-coded, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, Plug straight M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, free cable end, on Socket angled M8, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, free cable end, on Socket straight M8, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 2 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on free cable end, cable length: 5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on Socket angled M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on Socket straight M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug angled M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on free cable end, cable length: 10 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket angled M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket angled M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket straight M8, cable length: 0.5 m
Sensor/actuator cable, 3-position, PVC, yellow, shielded, Plug straight M8, on Socket straight M8, cable length: 1.5 m
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector A, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector A, with 1 LED, connected with Damping diode, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector A, with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector A, with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector B (10 mm), cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m),...
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector B (10 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)...
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector BI (11 mm), cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m),...
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector BI (11 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)...
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector C (8 mm), cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector C (8 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)...
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector CI (9.4 mm), cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Varistor, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, free cable end, on Valve connector CI (9.4 mm), with 1 LED, connected with Z diode, cable length: Free input (0.2 ... 40.0 m)...
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M12, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket straight M12 SPEEDCON, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug angled M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on free cable end and free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded and Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged and Socket angled M12, A-coded, PIN 2+4 bridged, cable length: Free input...
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged and Socket angled M12, A-coded, with 2 LEDs, PIN...
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M12, A-coded, with 2 LEDs, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8 and Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8 Snap-in, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8 Snap-in, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs and Socket angled M12, A-coded, with 2 LEDs, cable length: Free input (0.2...
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket angled M8, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded and Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged and Socket straight M12, A-coded, PIN 2+4 bridged, cable length: Free input...
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, PIN 2+4 bridged, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M12, A-coded, with 2 LEDs, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M8 and Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M8 Snap-in, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, Plug straight M12, A-coded, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket angled M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m), For railway applications
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m), For railway applications
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, free cable end, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M8, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M8, on Socket angled M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug angled M8, on Socket straight M8, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12, A-coded, on free cable end, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12, A-coded, on Socket angled M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, Variable cable type, shielded, Plug straight M12, A-coded, on Socket straight M12, A-coded, cable length: Free input (0.2 ... 40.0 m)
Sensor/actuator cable, 3-position, yellow, free cable end, on Socket straight M12 SPEEDCON, A-coded, cable length: 5 m
Sensor/actuator cable, 3-position, yellow, free cable end, on Socket straight M8, cable length: 5 m

<< Prev Next >>