Multifunctional maintenance cleaner/lubricant/pr
otector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation.
FEATURES
Pleasant scent—no harsh fumes or vapors
Nonflammable, silicone-free, Teflon-free
High flash point 266F (130ºC)
Compatible with Bio-Circle® L parts cleaner/degreaser
Dielectric strength 350 Volts/Mil, dielectric breakdown voltage 35 000 Volts as per ASTM D877-13, procedure A
Biodegradable
MATERIALS
All metals
APPLICATIONS
Dissolving light rust and graphite
Loosening rusted and seized hardware
Eliminating squeaks from moving parts
Reducing friction and wear
Displacing moisture and providing temporary corrosion protection
Preventing flash rusting after cleaning with water-based fluids
Tough grease will come off easily if parts are sprayed or soaked in OMNI® prior to cleaning in parts washers.
Multifunctional maintenance cleaner/lubricant/protector. Excellent penetrating and lubricating capability. Protects surfaces from oxidation.
FEATURES
- Pleasant scent—no harsh fumes or vapors
- Nonflammable, silicone-free, Teflon-free
- High flash point 266F (130ºC)
- Compatible with Bio-Circle® L parts cleaner/degreaser
- Dielectric strength 350 Volts/Mil, dielectric breakdown voltage 35 000 Volts as per ASTM D877-13, procedure A
- Biodegradable
MATERIALS
APPLICATIONS
- Dissolving light rust and graphite
- Loosening rusted and seized hardware
- Eliminating squeaks from moving parts
- Reducing friction and wear
- Displacing moisture and providing temporary corrosion protection
- Preventing flash rusting after cleaning with water-based fluids
- Tough grease will come off easily if parts are sprayed or soaked in OMNI® prior to cleaning in parts washers.