diaago ULUF 15 ULT Benchtop/Undercounter Freezer US-DAI 1390

Description
The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter model. The space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by using Arctiko’s special single compressor technology. The single compressor technology is specially designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as the regular-sized -86 C from Arctiko and is best in class for cooling performance. Filterless contruction: Our filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. The Optimal Choice: Despite its small size the ULUF 15 is a very reliable ultra low freezer. If the need for samples is minimal then this is the ultimate freezer. By choosing a ULUF 15 there will be maximum savings on footprint because of its compact space saving design and a great energy saving compared to other larger units. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key
Description
The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter model. The space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by using Arctiko’s special single compressor technology. The single compressor technology is specially designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as the regular-sized -86 C from Arctiko and is best in class for cooling performance. Filterless contruction: Our filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. The Optimal Choice: Despite its small size the ULUF 15 is a very reliable ultra low freezer. If the need for samples is minimal then this is the ultimate freezer. By choosing a ULUF 15 there will be maximum savings on footprint because of its compact space saving design and a great energy saving compared to other larger units. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key

Suppliers

Company
Product
Description
Supplier Links
ULUF 15 ULT Benchtop/Undercounter Freezer - US-DAI 1390 - diaago
Danville, CA, United States
ULUF 15 ULT Benchtop/Undercounter Freezer
US-DAI 1390
ULUF 15 ULT Benchtop/Undercounter Freezer US-DAI 1390
The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter model. The space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by using Arctiko’s special single compressor technology. The single compressor technology is specially designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as the regular-sized -86 C from Arctiko and is best in class for cooling performance. Filterless contruction: Our filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. The Optimal Choice: Despite its small size the ULUF 15 is a very reliable ultra low freezer. If the need for samples is minimal then this is the ultimate freezer. By choosing a ULUF 15 there will be maximum savings on footprint because of its compact space saving design and a great energy saving compared to other larger units. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key

The ULUF 15 is a compact ultra-low freezer that will add a new dimension to your lab or clinic. This model can be used as either a benchtop or undercounter model. The space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory!

Cooling Technology:

The small size is achieved by using Arctiko’s special single compressor technology. The single compressor technology is specially designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as the regular-sized -86 C from Arctiko and is best in class for cooling performance.

Filterless contruction:

Our filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow.

With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs.

The Optimal Choice:

Despite its small size the ULUF 15 is a very reliable ultra low freezer. If the need for samples is minimal then this is the ultimate freezer.

By choosing a ULUF 15 there will be maximum savings on footprint because of its compact space saving design and a great energy saving compared to other larger units.

Main Features:

  • Single Compressor Technology
  • Low energy consumption
  • Low noise level
  • Low heat dissipation
  • Insulated inner doors
  • Heated door frame
  • 100% HCFC/CFC free
  • Porthole for external temperature probes
  • Filterless construction
  • Lock with key
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Freezers
Product Number US-DAI 1390
Product Name ULUF 15 ULT Benchtop/Undercounter Freezer
Unit Style Under the Counter
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Specs
Unit Style Upright
Features Shelves
Chamber Capacity 6.1 cubic feet (173 liters)
View Details
-86°C Ultralow Freezer - Glacier™ NU-9668 - NuAire, Inc.
Specs
Unit Style Upright
Certifications UL, UL-C, CE, Non-CFC Refrigerants, Energy Saver, RoHS
Insulation Foam-in-place Polyurethane Insulation
View Details
Solid Door Freezer - S2F-SS - Continental Scientific
Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details