diaago SUF 500 Ultra Low Temperature Freezer US-SUF 500

Description
With sensors and alarms that notify users to temperature changes and door status, the SUF 500 saves space and energy. The SUF range shows that high-performance freezing with a focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Chest Capacity (L) 368 L. Range -40 / -86 °C Looking to get organized? We have freezer racks! The SUF 500 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes
Description
With sensors and alarms that notify users to temperature changes and door status, the SUF 500 saves space and energy. The SUF range shows that high-performance freezing with a focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Chest Capacity (L) 368 L. Range -40 / -86 °C Looking to get organized? We have freezer racks! The SUF 500 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes

Suppliers

Company
Product
Description
Supplier Links
SUF 500 Ultra Low Temperature Freezer - US-SUF 500 - diaago
Danville, CA, United States
SUF 500 Ultra Low Temperature Freezer
US-SUF 500
SUF 500 Ultra Low Temperature Freezer US-SUF 500
With sensors and alarms that notify users to temperature changes and door status, the SUF 500 saves space and energy. The SUF range shows that high-performance freezing with a focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Chest Capacity (L) 368 L. Range -40 / -86 °C Looking to get organized? We have freezer racks! The SUF 500 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes

With sensors and alarms that notify users to temperature changes and door status, the SUF 500 saves space and energy.

The SUF range shows that high-performance freezing with a focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available.

  • Chest
  • Capacity (L) 368 L.
  • Range -40 / -86 °C

Looking to get organized? We have freezer racks!

The SUF 500 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available.

Features

  • Single compressor
  • Low energy consumption
  • Low noise level (50 dBa)
  • 100% HCFC/CFC free
  • Sub lids
  • Castors and door key lock
  • Porthole for external temperature probes
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Freezers
Product Number US-SUF 500
Product Name SUF 500 Ultra Low Temperature Freezer
Temperature Range -40 to -86 C (-40 to -123 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
4.5 Cubic Foot Refrigerator - 2860-09 - Terra Universal, Inc.
Specs
Unit Style Upright
Features Shelves
Chamber Capacity 4.5 cubic feet (127 liters)
View Details
-86°C Ultralow Freezer - Blizzard NU-99578 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 20.4 cubic feet (578 liters)
View Details
Solid Door Freezer - S2F - Continental Scientific
Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details