diaago SF 500 Low Temperature Freezer US-SF 500

Description
Store your samples under optimal conditions even when opening it several times during the day! The SF 500 freezer -60°C has a high storage capacity of 13.5 cu.FT and will store your samples under optimal conditions even when opening it several times during the day. The single compressor technology ensures a high temperature uniformity. The cold air will stay inside the chamber and the hot air will raise and stay outside of the chamber. If you need a freezer you can open several times during a short time period, the SF freezer is the best solution for your cold storage. Cooling System: Arctiko’s SF 500 utilizes our single compressor technology. This means fewer mechanical components taking up space and lowering unnecessary heat and noise dissipation. The technology ensure the best possible storage capacity per square meter of any chest freezer models in the market. With Arctiko, you are maximizing the amount of samples you can store, while retaining the best possible cooling performance. Optimized Storage Capacity: The freezer has optimized internal storage for the best overlook. With the standard included stackable basket and the optional stainless steel front rack storage system the samples will be easily accessible at any time. The freezer also has a premade access port with no extra cost involved, making it easier to monitor or inspect the unit with external probes. Filterless Construction: Arctiko’s filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. The filterless construction eliminates the need for filters entirely, saving you maintenance time and cost. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner sub lid 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key LED display
Description
Store your samples under optimal conditions even when opening it several times during the day! The SF 500 freezer -60°C has a high storage capacity of 13.5 cu.FT and will store your samples under optimal conditions even when opening it several times during the day. The single compressor technology ensures a high temperature uniformity. The cold air will stay inside the chamber and the hot air will raise and stay outside of the chamber. If you need a freezer you can open several times during a short time period, the SF freezer is the best solution for your cold storage. Cooling System: Arctiko’s SF 500 utilizes our single compressor technology. This means fewer mechanical components taking up space and lowering unnecessary heat and noise dissipation. The technology ensure the best possible storage capacity per square meter of any chest freezer models in the market. With Arctiko, you are maximizing the amount of samples you can store, while retaining the best possible cooling performance. Optimized Storage Capacity: The freezer has optimized internal storage for the best overlook. With the standard included stackable basket and the optional stainless steel front rack storage system the samples will be easily accessible at any time. The freezer also has a premade access port with no extra cost involved, making it easier to monitor or inspect the unit with external probes. Filterless Construction: Arctiko’s filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. The filterless construction eliminates the need for filters entirely, saving you maintenance time and cost. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner sub lid 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key LED display

Suppliers

Company
Product
Description
Supplier Links
SF 500 Low Temperature Freezer - US-SF 500 - diaago
Danville, CA, United States
SF 500 Low Temperature Freezer
US-SF 500
SF 500 Low Temperature Freezer US-SF 500
Store your samples under optimal conditions even when opening it several times during the day! The SF 500 freezer -60°C has a high storage capacity of 13.5 cu.FT and will store your samples under optimal conditions even when opening it several times during the day. The single compressor technology ensures a high temperature uniformity. The cold air will stay inside the chamber and the hot air will raise and stay outside of the chamber. If you need a freezer you can open several times during a short time period, the SF freezer is the best solution for your cold storage. Cooling System: Arctiko’s SF 500 utilizes our single compressor technology. This means fewer mechanical components taking up space and lowering unnecessary heat and noise dissipation. The technology ensure the best possible storage capacity per square meter of any chest freezer models in the market. With Arctiko, you are maximizing the amount of samples you can store, while retaining the best possible cooling performance. Optimized Storage Capacity: The freezer has optimized internal storage for the best overlook. With the standard included stackable basket and the optional stainless steel front rack storage system the samples will be easily accessible at any time. The freezer also has a premade access port with no extra cost involved, making it easier to monitor or inspect the unit with external probes. Filterless Construction: Arctiko’s filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. The filterless construction eliminates the need for filters entirely, saving you maintenance time and cost. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner sub lid 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key LED display

Store your samples under optimal conditions even when opening it several times during the day!

The SF 500 freezer -60°C has a high storage capacity of 13.5 cu.FT and will store your samples under optimal conditions even when opening it several times during the day. The single compressor technology ensures a high temperature uniformity. The cold air will stay inside the chamber and the hot air will raise and stay outside of the chamber.

If you need a freezer you can open several times during a short time period, the SF freezer is the best solution for your cold storage.

Cooling System:

Arctiko’s SF 500 utilizes our single compressor technology. This means fewer mechanical components taking up space and lowering unnecessary heat and noise dissipation. The technology ensure the best possible storage capacity per square meter of any chest freezer models in the market.

With Arctiko, you are maximizing the amount of samples you can store, while retaining the best possible cooling performance.

Optimized Storage Capacity:

The freezer has optimized internal storage for the best overlook. With the standard included stackable basket and the optional stainless steel front rack storage system the samples will be easily accessible at any time.

The freezer also has a premade access port with no extra cost involved, making it easier to monitor or inspect the unit with external probes.

Filterless Construction:

Arctiko’s filterless construction makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. The filterless construction eliminates the need for filters entirely, saving you maintenance time and cost.

Main Features:

  • Single Compressor Technology
  • Low energy consumption
  • Low noise level
  • Low heat dissipation
  • Insulated inner sub lid
  • 100% HCFC/CFC free
  • Porthole for external temperature probes
  • Filterless construction
  • Lock with key
  • LED display
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Freezers
Product Number US-SF 500
Product Name SF 500 Low Temperature Freezer
Temperature Range -60 C (-76 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
4.5 Cubic Foot Refrigerator - 2860-09 - Terra Universal, Inc.
Specs
Unit Style Upright
Features Shelves
Chamber Capacity 4.5 cubic feet (127 liters)
View Details
-86°C Ultralow Freezer - Blizzard NU-99420 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 14.8 cubic feet (419 liters)
View Details