diaago ULUF 125 ULT Undercounter Freezer DAI 1417

Description
This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by utilizing Arctiko’s special single compressor technology. The single compressor technology is specifically designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as a regular sized -86C from Arctiko and is best is class in cooling performance. Filterless Construction: Our filterless constructions makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. Customized Solutions: Even in this size Arctiko can provide a wide range of accessories for customization of the unit, although it’s not required to function. An optional CO2 backup system will keep your samples cold as long as there is CO2 available in the system – eliminating the dangers of an unstable power grid or simply bad weather. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key
Description
This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by utilizing Arctiko’s special single compressor technology. The single compressor technology is specifically designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as a regular sized -86C from Arctiko and is best is class in cooling performance. Filterless Construction: Our filterless constructions makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. Customized Solutions: Even in this size Arctiko can provide a wide range of accessories for customization of the unit, although it’s not required to function. An optional CO2 backup system will keep your samples cold as long as there is CO2 available in the system – eliminating the dangers of an unstable power grid or simply bad weather. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key

Suppliers

Company
Product
Description
Supplier Links
ULUF 125 ULT Undercounter Freezer - DAI 1417 - diaago
Danville, CA, United States
ULUF 125 ULT Undercounter Freezer
DAI 1417
ULUF 125 ULT Undercounter Freezer DAI 1417
This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory! Cooling Technology: The small size is achieved by utilizing Arctiko’s special single compressor technology. The single compressor technology is specifically designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as a regular sized -86C from Arctiko and is best is class in cooling performance. Filterless Construction: Our filterless constructions makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow. With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs. Customized Solutions: Even in this size Arctiko can provide a wide range of accessories for customization of the unit, although it’s not required to function. An optional CO2 backup system will keep your samples cold as long as there is CO2 available in the system – eliminating the dangers of an unstable power grid or simply bad weather. Main Features: Single Compressor Technology Low energy consumption Low noise level Low heat dissipation Insulated inner doors Heated door frame 100% HCFC/CFC free Porthole for external temperature probes Filterless construction Lock with key

This space-saving design combined with the low noise level make it a perfect cold storage solution for any laboratory!

Cooling Technology:

The small size is achieved by utilizing Arctiko’s special single compressor technology.

The single compressor technology is specifically designed to reduce the number of mechanical components that generate unnecessary heat and noise. It comes with the same advantages as a regular sized -86C from Arctiko and is best is class in cooling performance.

Filterless Construction:

Our filterless constructions makes cleaning unnecessary. The evaporator coils are spaced so far apart that dust will not be trapped and obstruct the airflow.

With our compressors located on the top, the dust intake is minimal thus eliminating the need for filters entirely, saving you maintenance time and costs.

Customized Solutions:

Even in this size Arctiko can provide a wide range of accessories for customization of the unit, although it’s not required to function.

An optional CO2 backup system will keep your samples cold as long as there is CO2 available in the system – eliminating the dangers of an unstable power grid or simply bad weather.

Main Features:

  • Single Compressor Technology
  • Low energy consumption
  • Low noise level
  • Low heat dissipation
  • Insulated inner doors
  • Heated door frame
  • 100% HCFC/CFC free
  • Porthole for external temperature probes
  • Filterless construction
  • Lock with key
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Freezers
Product Number DAI 1417
Product Name ULUF 125 ULT Undercounter Freezer
Unit Style Under the Counter
Unlock Full Specs
to access all available technical data

Similar Products

-86°C Ultralow Freezer - Blizzard NU-99338 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 11.9 cubic feet (337 liters)
View Details
Solid Door Freezer with Manual Defrost - S2F-SA-HD-CW - Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3 " Non-CFC Polyurethane Foam
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
SF 150 Low Temperature Freezer - US-SF 150 - diaago
Specs
Temperature Range -60 C (-76 F)
View Details