diaago SUF 100 Ultra Low Temperature Freezer US-SUF 100

Description
The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes
Description
The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes

Suppliers

Company
Product
Description
Supplier Links
SUF 100 Ultra Low Temperature Freezer - US-SUF 100 - diaago
Danville, CA, United States
SUF 100 Ultra Low Temperature Freezer
US-SUF 100
SUF 100 Ultra Low Temperature Freezer US-SUF 100
The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available. Features Single compressor Low energy consumption Low noise level (50 dBa) 100% HCFC/CFC free Sub lids Castors and door key lock Porthole for external temperature probes

The SUF 100 shows that high performance freezing with focus on low energy consumption is the future. The SUF range is produced with the true and original single compressor technology that ensures the lowest noise level available.

Features

  • Single compressor
  • Low energy consumption
  • Low noise level (50 dBa)
  • 100% HCFC/CFC free
  • Sub lids
  • Castors and door key lock
  • Porthole for external temperature probes
Supplier's Site

Technical Specifications

  diaago
Product Category Laboratory Freezers
Product Number US-SUF 100
Product Name SUF 100 Ultra Low Temperature Freezer
Unlock Full Specs
to access all available technical data

Similar Products

Portable ULT Freezer - Messenger Shuttle™ - inTEST Thermal Solutions
Specs
Unit Style Upright
Temperature Range -86 to 4 C (-123 to 39.2 F)
Operating Temperature -123 to 39.2 F (-86 to 4 C)
View Details
-86°C Ultralow Freezer - Blizzard NU-99338 - NuAire, Inc.
Specs
Unit Style Upright
Features Programmable; Shelves
Chamber Capacity 11.9 cubic feet (337 liters)
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Unit Style Upright
Height 21 inch (533 mm)
Length 16.75 inch (425 mm)
View Details
Extra-Wide Single Section Freezer - S1FX-SS-GD - Continental Scientific
Specs
Unit Style Upright
Certifications UL, cUL
Insulation 3'' Non-CFC Polyurethane Foam
View Details