Makita USA, Inc. LXPH03 - 18V LXT® Lithium-Ion Hammer Driver-Drill Kit LXPH03

Description
Makita delivers 25% more Max Torque Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer drilling applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT® Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 30-Minute Rapid Optimum Charger (DC18RA) Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Case (824953-7) Belt Clip (346034-7
Description
Makita delivers 25% more Max Torque Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer drilling applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT® Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 30-Minute Rapid Optimum Charger (DC18RA) Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Case (824953-7) Belt Clip (346034-7

Suppliers

Company
Product
Description
Supplier Links
LXPH03 - 18V LXT® Lithium-Ion Hammer Driver-Drill Kit - LXPH03 - Makita USA, Inc.
La Mirada, CA, USA
LXPH03 - 18V LXT® Lithium-Ion Hammer Driver-Drill Kit
LXPH03
LXPH03 - 18V LXT® Lithium-Ion Hammer Driver-Drill Kit LXPH03
Makita delivers 25% more Max Torque Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer drilling applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT® Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 30-Minute Rapid Optimum Charger (DC18RA) Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Case (824953-7) Belt Clip (346034-7

Makita delivers 25% more Max Torque

  • Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model
  • Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer drilling applications
  • Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue
  • Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions
  • All metal gears and aluminum gear housing for maximum jobsite durability
  • Shift-Lock™ Drive System quickly shifts between modes
  • Dual L.E.D. lights with afterglow enhanced illumination of work area
  • Ergonomic shape fits like a glove with even pressure and easy control
  • Soft grip handle provides increased comfort on the job
  • LXT® Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power)
  • 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tool and 1-year warranty on battery and charger
INCLUDES:
  • 2 ea. 18V LXT Lithium-Ion Battery (BL1830)
  • 30-Minute Rapid Optimum Charger (DC18RA)
  • Side handle (126131-8)
  • Depth gauge (122576-8)
  • Bit holder (452947-8)
  • Tool Case (824953-7)
  • Belt Clip (346034-7
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number LXPH03
Product Name LXPH03 - 18V LXT® Lithium-Ion Hammer Driver-Drill Kit
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753805 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver (Tool Only) - DCD790B - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
3pc 4V Lithium-Ion Combo Kit - Online Only Deal - RP9903 - Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Features Multiple Clutch Settings
Weight 0.9600 lbs (0.4354 kg)
View Details