Makita USA, Inc. BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit BHP454

Description
25% Faster RPM in Low Speed Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 9-9/16" long and weighs only 5.3 lbs. for reduced operator fatigue All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock drive system quickly shifts between modes 2 built-in L.E.D. lights with afterglow illuminate the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Belt Clip (324705-1) Side Handle (122822-9) Depth Gauge (322223-3) Bit Holder (419276-2) Screwdriver Bits Tool Case (824812-5)
Description
25% Faster RPM in Low Speed Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 9-9/16" long and weighs only 5.3 lbs. for reduced operator fatigue All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock drive system quickly shifts between modes 2 built-in L.E.D. lights with afterglow illuminate the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Belt Clip (324705-1) Side Handle (122822-9) Depth Gauge (322223-3) Bit Holder (419276-2) Screwdriver Bits Tool Case (824812-5)

Suppliers

Company
Product
Description
Supplier Links
BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit - BHP454 - Makita USA, Inc.
La Mirada, CA, USA
BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit
BHP454
BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit BHP454
25% Faster RPM in Low Speed Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 9-9/16" long and weighs only 5.3 lbs. for reduced operator fatigue All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock drive system quickly shifts between modes 2 built-in L.E.D. lights with afterglow illuminate the work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RA) Tool Belt Clip (324705-1) Side Handle (122822-9) Depth Gauge (322223-3) Bit Holder (419276-2) Screwdriver Bits Tool Case (824812-5)

25% Faster RPM in Low Speed

  • Makita-built 4-pole motor delivers 560 in.lbs. of Max Torque and 360 in.lbs. of PTI torque
  • Variable 2-speed design (0-400 & 0-1,700 RPM) covers a wide range of drilling, driving and hammer applications
  • Compact design at only 9-9/16" long and weighs only 5.3 lbs. for reduced operator fatigue
  • All metal gears and aluminum gear housing for maximum jobsite durability
  • Shift-Lock drive system quickly shifts between modes
  • 2 built-in L.E.D. lights with afterglow illuminate the work area
  • Ergonomic shape fits like a glove with even pressure and easy control
  • Soft grip handle provides increased comfort on the job
  • LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles
  • LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power)
  • 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tool and 1-year warranty on battery and charger
INCLUDES:
  • 2 ea. 18V LXT Lithium-Ion Battery (BL1830)
  • 1 30-Minute Rapid Optimum Charger (DC18RA)
  • Tool Belt Clip (324705-1)
  • Side Handle (122822-9)
  • Depth Gauge (322223-3)
  • Bit Holder (419276-2)
  • Screwdriver Bits
  • Tool Case (824812-5)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number BHP454
Product Name BHP454 - 18V LXT® Lithium-Ion Cordless 1/2" Hammer Driver-Drill Kit
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
Length 9.56 inch (243 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Impact Drivers - 1750412 - RS Components, Ltd.
Specs
Power Power Tools
Features Battery-Powered
Standards RoHS Compliant
View Details
Diamond Core Drill - EHD 1300 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 0240-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details