Makita USA, Inc. LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only) LXPH03Z

Description
Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job 21 clutch setting for optimal fastening torque control Battery and charger sold separately INCLUDES: Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Only, battery and charger not included
Description
Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job 21 clutch setting for optimal fastening torque control Battery and charger sold separately INCLUDES: Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Only, battery and charger not included

Suppliers

Company
Product
Description
Supplier Links
LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only) - LXPH03Z - Makita USA, Inc.
La Mirada, CA, USA
LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only)
LXPH03Z
LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only) LXPH03Z
Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer applications Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions All metal gears and aluminum gear housing for maximum jobsite durability Shift-Lock™ Drive System quickly shifts between modes Dual L.E.D. lights with afterglow enhanced illumination of work area Ergonomic shape fits like a glove with even pressure and easy control Soft grip handle provides increased comfort on the job 21 clutch setting for optimal fastening torque control Battery and charger sold separately INCLUDES: Side handle (126131-8) Depth gauge (122576-8) Bit holder (452947-8) Tool Only, battery and charger not included
  • Makita-built 4-pole motor delivers an industry-leading 750 in.lbs. of Max Torque, 33% more than the previous model
  • Mechanical 2-speed transmission (0-400 & 0-2,000 RPM) covers a wide range of drilling, fastening and hammer applications
  • Compact design at only 8-7/8" long and weighs only 5.1 lbs. for reduced operator fatigue
  • Extreme Protection Technology (XPT) is engineered to provide improved dust and water resistance for operation in harsh conditions
  • All metal gears and aluminum gear housing for maximum jobsite durability
  • Shift-Lock™ Drive System quickly shifts between modes
  • Dual L.E.D. lights with afterglow enhanced illumination of work area
  • Ergonomic shape fits like a glove with even pressure and easy control
  • Soft grip handle provides increased comfort on the job
  • 21 clutch setting for optimal fastening torque control
  • Battery and charger sold separately
INCLUDES:
  • Side handle (126131-8)
  • Depth gauge (122576-8)
  • Bit holder (452947-8)
  • Tool Only, battery and charger not included
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number LXPH03Z
Product Name LXPH03Z - 18V LXT® Lithium-Ion Hammer Driver-Drill (Tool Only)
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
BDA350Z - 18V LXT® Lithium-Ion Cordless 3/8" Angle Drill (Tool Only) - BDA350Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle; Rotary Hammer
Features Battery-Powered
View Details
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details