Makita USA, Inc. HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits HR5210C

Description
Anti-Vibration Technology for 2X Less Vibration Powerful 15.0 AMP motor delivers 1,075-2,150 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential Impact Timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" One-touch sliding chuck for quick bit changes Lock-on slide switch for continuous operation ("Hammering Only" mode) Rubberized ergonomic soft grip provides more comfort and control Recessed operation mode switch helps prevent it from being damaged Accepts SDS-MAX bits INCLUDES: Side Handle (158057-6) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case
Description
Anti-Vibration Technology for 2X Less Vibration Powerful 15.0 AMP motor delivers 1,075-2,150 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential Impact Timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" One-touch sliding chuck for quick bit changes Lock-on slide switch for continuous operation ("Hammering Only" mode) Rubberized ergonomic soft grip provides more comfort and control Recessed operation mode switch helps prevent it from being damaged Accepts SDS-MAX bits INCLUDES: Side Handle (158057-6) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Suppliers

Company
Product
Description
Supplier Links
HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR5210C - Makita USA, Inc.
La Mirada, CA, USA
HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits
HR5210C
HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits HR5210C
Anti-Vibration Technology for 2X Less Vibration Powerful 15.0 AMP motor delivers 1,075-2,150 BPM to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential Impact Timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life 2-mode operation for "Hammering Only" or "Hammering with Rotation" One-touch sliding chuck for quick bit changes Lock-on slide switch for continuous operation ("Hammering Only" mode) Rubberized ergonomic soft grip provides more comfort and control Recessed operation mode switch helps prevent it from being damaged Accepts SDS-MAX bits INCLUDES: Side Handle (158057-6) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Anti-Vibration Technology for 2X Less Vibration

  • Powerful 15.0 AMP motor delivers 1,075-2,150 BPM to handle the most demanding applications
  • Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity
  • Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs
  • Soft start suppresses start-up reaction for more control and better accuracy
  • Variable speed control dial enables user to match the speed to the application for greater versatility
  • L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced
  • L.E.D. power light indicates switch failure or cord damage
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential Impact Timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • "No hammering when idling" function helps increase tool life
  • 2-mode operation for "Hammering Only" or "Hammering with Rotation"
  • One-touch sliding chuck for quick bit changes
  • Lock-on slide switch for continuous operation ("Hammering Only" mode)
  • Rubberized ergonomic soft grip provides more comfort and control
  • Recessed operation mode switch helps prevent it from being damaged
  • Accepts SDS-MAX bits
INCLUDES:
  • Side Handle (158057-6)
  • D-Handle (417003-1)
  • Depth Gauge (321248-4)
  • Bit Grease (194683-7)
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR5210C
Product Name HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1889710 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Pillar drill
Standards RoHS Compliant
View Details
18V 7/8" (22mm) Cordless SDS Hammer Kit - DC212KA - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 10.5 inch (267 mm)
View Details
Pneumatic Drill, Straight with Chuck - DS 029 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details
ONE+ SDS Rotary Hammer - P221 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Weight 4.95 lbs (2.24 kg)
View Details