Makita USA, Inc. HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits HR4510C

Description
Anti-Vibration Technology for 2X Less Vibration Powerful 13.5 AMP motor; 1,250-2,750 BPM to handle the most demanding jobs Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power lights indicate switch failure or cord damage 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 16 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Lock-on slide switch for continuous operation ("Hammering Only" mode) One-touch sliding chuck for quick bit changes Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle (151769-0) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case
Description
Anti-Vibration Technology for 2X Less Vibration Powerful 13.5 AMP motor; 1,250-2,750 BPM to handle the most demanding jobs Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power lights indicate switch failure or cord damage 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 16 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Lock-on slide switch for continuous operation ("Hammering Only" mode) One-touch sliding chuck for quick bit changes Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle (151769-0) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Suppliers

Company
Product
Description
Supplier Links
HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR4510C - Makita USA, Inc.
La Mirada, CA, USA
HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits
HR4510C
HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits HR4510C
Anti-Vibration Technology for 2X Less Vibration Powerful 13.5 AMP motor; 1,250-2,750 BPM to handle the most demanding jobs Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power lights indicate switch failure or cord damage 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 16 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Lock-on slide switch for continuous operation ("Hammering Only" mode) One-touch sliding chuck for quick bit changes Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle (151769-0) D-Handle (417003-1) Depth Gauge (321248-4) Bit Grease (194683-7) Tool Case

Anti-Vibration Technology for 2X Less Vibration

  • Powerful 13.5 AMP motor; 1,250-2,750 BPM to handle the most demanding jobs
  • Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity
  • Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs
  • Soft start suppresses start-up reaction for more control and better accuracy
  • Variable speed control dial enables user to match the speed to the application for greater versatility
  • L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced
  • L.E.D. power lights indicate switch failure or cord damage
  • 2-mode operation for "Hammering Only" or "Hammering with Rotation" for multiple applications
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • 16 bit angle settings allow the bit to be set at different positions for operating convenience
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • Lock-on slide switch for continuous operation ("Hammering Only" mode)
  • One-touch sliding chuck for quick bit changes
  • Rubberized ergonomic soft grip provides more comfort and control
  • Accepts SDS-MAX bits
INCLUDES:
  • Side Handle (151769-0)
  • D-Handle (417003-1)
  • Depth Gauge (321248-4)
  • Bit Grease (194683-7)
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR4510C
Product Name HR4510C - 1-3/4" AVT® Rotary Hammer; Accepts SDS-MAX Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Angled air drill
Chuck Size 0.3937 inch (10 mm)
View Details
Electric Portable Drill - 0721-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Air Turbine Drill - DPT 450-011BXOEX - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 1.65 inch (41.91 mm)
Length 12.13 inch (308 mm)
View Details