Makita USA, Inc. LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit LXPH01

Description
Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 8-1/8" long and weighs only 4 lbs. for reduced operator fatigue Built-in L.E.D. light with afterglow illuminates the work area New redesigned rubberized soft grip provides increased comfort on the job All metal gear construction provides increased durability LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RC) Tool Case (824953-7) Tool Belt Clip (346034-2)
Description
Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 8-1/8" long and weighs only 4 lbs. for reduced operator fatigue Built-in L.E.D. light with afterglow illuminates the work area New redesigned rubberized soft grip provides increased comfort on the job All metal gear construction provides increased durability LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RC) Tool Case (824953-7) Tool Belt Clip (346034-2)

Suppliers

Company
Product
Description
Supplier Links
LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit - LXPH01 - Makita USA, Inc.
La Mirada, CA, USA
LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit
LXPH01
LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit LXPH01
Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications Compact design at only 8-1/8" long and weighs only 4 lbs. for reduced operator fatigue Built-in L.E.D. light with afterglow illuminates the work area New redesigned rubberized soft grip provides increased comfort on the job All metal gear construction provides increased durability LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power) 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE) 3-year warranty on tool and 1-year warranty on battery and charger INCLUDES: 2 ea. 18V LXT Lithium-Ion Battery (BL1830) 1 30-Minute Rapid Optimum Charger (DC18RC) Tool Case (824953-7) Tool Belt Clip (346034-2)
  • Makita-built 4-pole motor delivers 480 in.lbs. of Max Torque
  • Variable 2-speed design (0-400 & 0-1,500 RPM) covers a wide range of drilling, driving and hammer applications
  • Compact design at only 8-1/8" long and weighs only 4 lbs. for reduced operator fatigue
  • Built-in L.E.D. light with afterglow illuminates the work area
  • New redesigned rubberized soft grip provides increased comfort on the job
  • All metal gear construction provides increased durability
  • LXT Lithium-Ion battery and Rapid Optimum Charger produces 430% total lifetime work with 3x more cycles
  • LXT Lithium-Ion battery provides longer run time, 5x lower self-discharge (for use any time) and 16 firm holding contact terminals (for constant high power)
  • 30-Minute Rapid Optimum Charger communicates with the battery's built-in chip throughout the charging process to optimize battery life by actively controlling current, voltage and temperature
  • 30-Minute Rapid Optimum Charger has a built-in fan to cool the battery to produce more lifetime work
  • The charger earned the ENERGY STAR® label for meeting the strict energy-efficient guidelines set by the US Environmental Protection Agency (EPA) and US Department of Energy (DOE)
  • 3-year warranty on tool and 1-year warranty on battery and charger
INCLUDES:
  • 2 ea. 18V LXT Lithium-Ion Battery (BL1830)
  • 1 30-Minute Rapid Optimum Charger (DC18RC)
  • Tool Case (824953-7)
  • Tool Belt Clip (346034-2)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number LXPH01
Product Name LXPH01 - 18V LXT® Lithium-Ion Cordless 1/2” Hammer Driver-Drill Kit
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
Length 8.12 inch (206 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753808 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
HR4041C - 1-9/16" Rotary Hammer; Accepts Spline Bits - HR4041C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 16.88 inch (429 mm)
View Details
Portable Magnetic Drilling Machine - CSU 100/3RL - CS UNITEC
Specs
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
View Details
Electric Portable Drill - 1676-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.5000 inch (12.7 mm)
Weight 11.5 lbs (5.22 kg)
View Details