Makita USA, Inc. HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits HR1830F

Description
Campact Power, Reduced Weight (4.2 lbs.) L.E.D. light illuminates drilling surface for more accurate work Variable speed (0-1,500 RPM & 0-5,000 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 2-mode operation for "Rotation Only" or "Hammering with Rotation" "No hammering when idling" function helps increase tool life Soft grip handle provides increased comfort on the job Compact with less weight (4.2 lbs.) Recessed lock-on button for continuous use Ideal for overhead applications and working in confined areas Accepts SDS-PLUS bits INCLUDES: Side Handle (154842-5) Depth Gauge (415486-9) Tool Case
Description
Campact Power, Reduced Weight (4.2 lbs.) L.E.D. light illuminates drilling surface for more accurate work Variable speed (0-1,500 RPM & 0-5,000 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 2-mode operation for "Rotation Only" or "Hammering with Rotation" "No hammering when idling" function helps increase tool life Soft grip handle provides increased comfort on the job Compact with less weight (4.2 lbs.) Recessed lock-on button for continuous use Ideal for overhead applications and working in confined areas Accepts SDS-PLUS bits INCLUDES: Side Handle (154842-5) Depth Gauge (415486-9) Tool Case

Suppliers

Company
Product
Description
Supplier Links
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits - HR1830F - Makita USA, Inc.
La Mirada, CA, USA
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits
HR1830F
HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits HR1830F
Campact Power, Reduced Weight (4.2 lbs.) L.E.D. light illuminates drilling surface for more accurate work Variable speed (0-1,500 RPM & 0-5,000 BPM) for demanding applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 2-mode operation for "Rotation Only" or "Hammering with Rotation" "No hammering when idling" function helps increase tool life Soft grip handle provides increased comfort on the job Compact with less weight (4.2 lbs.) Recessed lock-on button for continuous use Ideal for overhead applications and working in confined areas Accepts SDS-PLUS bits INCLUDES: Side Handle (154842-5) Depth Gauge (415486-9) Tool Case

Campact Power, Reduced Weight (4.2 lbs.)

  • L.E.D. light illuminates drilling surface for more accurate work
  • Variable speed (0-1,500 RPM & 0-5,000 BPM) for demanding applications
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • 2-mode operation for "Rotation Only" or "Hammering with Rotation"
  • "No hammering when idling" function helps increase tool life
  • Soft grip handle provides increased comfort on the job
  • Compact with less weight (4.2 lbs.)
  • Recessed lock-on button for continuous use
  • Ideal for overhead applications and working in confined areas
  • Accepts SDS-PLUS bits
INCLUDES:
  • Side Handle (154842-5)
  • Depth Gauge (415486-9)
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR1830F
Product Name HR1830F - 11/16" Rotary Hammer Kit; Accepts SDS-PLUS Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753807 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Electric Drill - EAW 16/2 R/L - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details
HR5210C - 2" AVT® Rotary Hammer; Accepts SDS-MAX Bits - HR5210C - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 23.5 inch (597 mm)
View Details
1/2" (13mm) VSR Drill - DW245 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Power 600 watts
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details