Makita USA, Inc. HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits HR2470F

Description
Light Up Your Drilling Surface with L.E.D. Power L.E.D. work light illuminates drilling surface for more productivity in low light applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 40 Bit Angle Settings allow the bit to be set at different positions for operating convenience 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" "No hammering when idling" function helps increase tool life Powerful, compact, ergonomic design with padded grip and side handle for increased operator comfort Recessed lock-on button for continuous use One-touch sliding chuck for quick bit changes Accepts SDS-PLUS bits INCLUDES: Side Handle (158057-6) Depth Gauge (324219-0) Tool Case (824799-1)
Description
Light Up Your Drilling Surface with L.E.D. Power L.E.D. work light illuminates drilling surface for more productivity in low light applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 40 Bit Angle Settings allow the bit to be set at different positions for operating convenience 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" "No hammering when idling" function helps increase tool life Powerful, compact, ergonomic design with padded grip and side handle for increased operator comfort Recessed lock-on button for continuous use One-touch sliding chuck for quick bit changes Accepts SDS-PLUS bits INCLUDES: Side Handle (158057-6) Depth Gauge (324219-0) Tool Case (824799-1)

Suppliers

Company
Product
Description
Supplier Links
HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits - HR2470F - Makita USA, Inc.
La Mirada, CA, USA
HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits
HR2470F
HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits HR2470F
Light Up Your Drilling Surface with L.E.D. Power L.E.D. work light illuminates drilling surface for more productivity in low light applications Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 40 Bit Angle Settings allow the bit to be set at different positions for operating convenience 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only" "No hammering when idling" function helps increase tool life Powerful, compact, ergonomic design with padded grip and side handle for increased operator comfort Recessed lock-on button for continuous use One-touch sliding chuck for quick bit changes Accepts SDS-PLUS bits INCLUDES: Side Handle (158057-6) Depth Gauge (324219-0) Tool Case (824799-1)

Light Up Your Drilling Surface with L.E.D. Power

  • L.E.D. work light illuminates drilling surface for more productivity in low light applications
  • Torque limiting clutch engineered to prevent gear damage by automatically disengaging gears if the bit binds
  • Sequential impact timing delivers timed hammering during rotation to minimize overlapping bit impacts resulting in up to 50% faster drilling
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • 40 Bit Angle Settings allow the bit to be set at different positions for operating convenience
  • 3-mode operation for "Rotation Only", "Hammering with Rotation" or "Hammering Only"
  • "No hammering when idling" function helps increase tool life
  • Powerful, compact, ergonomic design with padded grip and side handle for increased operator comfort
  • Recessed lock-on button for continuous use
  • One-touch sliding chuck for quick bit changes
  • Accepts SDS-PLUS bits
INCLUDES:
  • Side Handle (158057-6)
  • Depth Gauge (324219-0)
  • Tool Case (824799-1)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Hand Drills
Product Number HR2470F
Product Name HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 288824 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Rotary Drill
Standards RoHS Compliant
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Angle Drill with Morse Taper - DA 048 - DA 220 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.5000 to 3.14 inch (12.7 to 79.77 mm)
View Details
Diamond Core Drill - EHD 2000 - CS UNITEC
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Speed Settings; Second Handle
View Details