DBK USA, Inc. Datasheets for Electric Heaters
Electric heaters generate heat by passing an electric current through a high-resistance material.
Electric Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges... | |
| Features High power (10 - 40 W) in ultra compact design Ultra lightweight High temperature plastic construction M3 X 0,5 screw inserts for mounting Special fan types available upon request... | |
| Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting)... | |
| Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter... | |
| Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables... | |
| Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket... | |
| Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables... | |
| Features Power (300 - 350W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Features Power (450 - 520W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Features Power (600 - 700W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Finned Resistor HR =Standard Design Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and... | |
| Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features High power density | |
| Technical Features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Thermal separation of the ceramic heater... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Rugged aluminium extrusion profile Compact design... | |
| Are convection heater. Various design and different continuous rating for several requirements are available. Features Dual Voltage 100-240V UL94V-0 high temperature plastic housing Touch safe heater; does not exceed 74°C... | |
| Cylindrical heating element for applications where there is no need for sheathing or this is a part of the machine, e.g. press. Functional characteristics Defined heating capacity through resistance wire... | |
| Cylindrical heating elements with broad application range. They are used as: Radiation heating element Contact heating element Heating element for direct and indirect heating of liquids Soldered into a screw... | |
| High-quality compact heating element in round shape with central mounting hole. The concave pre-stressed contact surface ensures form-fit contact and thus optimum heat transfer. Equipped with flat terminals for electrical... | |
| Self-regulating heating element in an aluminium profile in flat design. Features: Compact and flat shape Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through... | |
| Self-regulating heating element in an aluminium profile in flat design. Features: Easy installation through the external profile lugs (e.g. screwing, riveting, etc.) Optimum heat conduction through the profile Available... | |
| Self-regulating heating element of rectangular shape with aluminium casing. Features: Compact heating element Simple mounting High thermal efficiency Various performance ranges available | |
| Self-regulating heating element of rectangular shape with silicone casing. Features: Compact heating element Simple mounting Good heat transfer as silicone casing expands when heated Various performance ranges available | |
| Self-regulating heating element of round shape with aluminium casing. The PAR-series consists of an aluminium tube, the PSA-series. Respectively, of an aluminium cup. Features: Compact heating element Simple mounting Optimum... | |
| Self-regulating heating element of round shape with silicone casing. Feature: Compact heating element Simple mounting Good heat transfer as silicone casing expands when heated Various performance ranges available | |
| Self-regulating Screw-in heating element with stainless steel case. Round design with G1/2 thread and hexagon. Optional with cable gland IP68. Features Wide variety of applications Compact design Exceptionally resistant stainless... | |
| The ceramic flex foil uses a unique heating technology with strong ceramic characteristic. That means that the heating power varies depending on the ambient temperature. The warmer the object gets... | |
| The HP Series features a compact design and high power density. The flat aluminium housing can be easily installed and ensures optimum heat transfer. The ready-to-use heating element can be... | |
| Heating element for a large variety of applications. High power density and installation advantages offer solutions for most heating demands. The elements can be adapted extensively to the demands. There... |