DBK USA, Inc. Datasheets for Thermostats
Thermostats monitor air temperature and regulate an HVAC system to achieve a desired temperature set point.
Thermostats: Learn more
| Product Name | Notes |
|---|---|
| Features: Common product carries UL, CSA, VDE approvals Integrated 35mm DIN Rail mounting features (EN 50022) Adjustable temperature control Broad temperature range 100,000 cycle rating at 100 - 250 V... | |
| Features Exterior setting: 5 % RH increments 2 colour LED status indicator: operation mode / error status Frost protection activation at 4 ° C degrees (default) Applications Electrical controller for... | |
| Features Made from UL approved parts Supplied as kit or factory fitted Pre-set temperature values Applications Electrical Cabinets, Ticket Machines, Vending Machine | |
| FGDT Series Patented over/under design Narrow 33mm width Reliable bi-metal technology Integrated 35mm DIN Rail mounting feature (EN 60715) UL approved RoHS compliant CSA & VDE pending |