TYPHOON 300 -- COMPACT FAN HEATERS
DBK USA, Inc.
Compact Fan Heaters
Typhoon 300
Description
Features
Power (300 - 350W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Description
Features
Power (300 - 350W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Suppliers
Features
Power (300 - 350W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Features
- Power (300 - 350W)
- Robust electrically isolated heating element
- Compact design and easy to install
- Simple electrical connection (fan and heater combined)
- Fixing 35mm DIN-rail mount
- Complies RoHS (EU Directive 2002/95/EC)
- CQC (China Quality Certification Centre) approved
Supplier's Site
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
Typhoon 300 |
|
Product Name
|
Compact Fan Heaters |
|
Heater Type
|
Air Heater; EnclosureHeater
|
Unlock Full Specs
to access all available technical data
Similar Products
Heater Type
Induction
Heating Capacity
100.00 kW (341 MBH)
Applications
Annealing or Heat Treating
View Details
Heater Type
Specialty Industrial Heaters; Washdown Heater
Maximum Operating (Sheath) Temperature
-4 to 104 F (-20 to 40 C)
Sleeve (Sheath) Material
Stainless Steel
View Details
Heater Type
Air Heater
Sleeve (Sheath) Material
Steel
View Details
Heater Type
Immersion Heater; Cartridge Heater
Sleeve (Sheath) Material
Stainless Steel; Incoloy®
Insulation Options
Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details