DBK USA, Inc. Fan Heaters Cirrus 80

Description
Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter Assembly* Fixings - 35mm DIN Rail Clip (EN 50022) *Typical power reduction of 10% when 30 PPI filter fixed.
Description
Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter Assembly* Fixings - 35mm DIN Rail Clip (EN 50022) *Typical power reduction of 10% when 30 PPI filter fixed.

Suppliers

Company
Product
Description
Supplier Links
Fan Heaters - Cirrus 80 - DBK USA, Inc.
Spartanburg, SC, USA
Fan Heaters
Cirrus 80
Fan Heaters Cirrus 80
Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter Assembly* Fixings - 35mm DIN Rail Clip (EN 50022) *Typical power reduction of 10% when 30 PPI filter fixed.

Features

  • high power output (300 - 800 W) to size ratio
  • light weight
  • easy to fit
  • screw terminals for easy wiring
  • Dual power feature
  • separate fan operation possible

Options

  • Filter Assembly*
  • Fixings - 35mm DIN Rail Clip (EN 50022)

*Typical power reduction of 10% when 30 PPI filter fixed.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Cirrus 80
Product Name Fan Heaters
Heater Type ForcedAir; Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1050B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Tubular Sheathed Glasrope® Heater - AT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 550 F (288 C)
Heating Capacity 0.12 to 0.50 kW (0.4094 to 1.71 MBH)
View Details
Infrared Process Heating Systems - Module 110 - Excelitas Technologies Corp.
Specs
AC Voltage Required 230 to 400 volts
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details