DBK USA, Inc. Convection Heaters Nimbus E

Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features High power density
Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features High power density

Suppliers

Company
Product
Description
Supplier Links
Convection Heaters - Nimbus E - DBK USA, Inc.
Spartanburg, SC, USA
Convection Heaters
Nimbus E
Convection Heaters Nimbus E
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features High power density

Technical features

  • Output ranges: 30W – 100/300W
  • Voltage range: 12-24V AC/DC , 110-240V AC/DC
  • Special voltages possible on request
  • CSA upon enquiry

Special features

  • High power density
Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Nimbus E
Product Name Convection Heaters
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

7 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1040B(S/N)-70S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
Finned Tubular Heater - FT Series - Backer Hotwatt Inc.
Specs
Heater Type Tubular Heaters
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.53 to 7.70 kW (1.81 to 26.27 MBH)
View Details
M-Series Infrared Modules -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Applications Drying; Plastics processing, Textile processing, Paper processing, Coil coating, Drying, heating, coating, stamping, laminating, gluing, forming
View Details
Immersion heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Immersion Heater
Sleeve (Sheath) Material Copper; Stainless Steel (optional feature); Titanium
View Details