TYPHOON 600 -- COMPACT FAN HEATERS
DBK USA, Inc.
Compact Fan Heaters
Typhoon 600
Description
Features
Power (600 - 700W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Description
Features
Power (600 - 700W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Suppliers
Features
Power (600 - 700W)
Robust electrically isolated heating element
Compact design and easy to install
Simple electrical connection (fan and heater combined)
Fixing 35mm DIN-rail mount
Complies RoHS (EU Directive 2002/95/EC)
CQC (China Quality Certification Centre) approved
Features
- Power (600 - 700W)
- Robust electrically isolated heating element
- Compact design and easy to install
- Simple electrical connection (fan and heater combined)
- Fixing 35mm DIN-rail mount
- Complies RoHS (EU Directive 2002/95/EC)
- CQC (China Quality Certification Centre) approved
Supplier's Site
Technical Specifications
|
Product Category
|
Electric Heaters |
|
Product Number
|
Typhoon 600 |
|
Product Name
|
Compact Fan Heaters |
|
Heater Type
|
Air Heater; EnclosureHeater
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Heater Type
Air Heater
Heating Capacity
0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required
120 volts
View Details
Heater Type
Immersion Heater; Over the Side Heater; Drum Heater
Maximum Operating (Sheath) Temperature
60 to 250 F (15.56 to 121 C)
Heating Capacity
1.00 to 4.00 kW (3.41 to 13.65 MBH)
View Details
Excelitas Technologies Corp.
Heater Type
Radiant Heater
Applications
Drying
View Details