DBK USA, Inc. Fan Heaters Cirrus 60

Description
Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket for wall mounting (4xM4) Bulkhead mounting bracket for floor mounting (4xM4)
Description
Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket for wall mounting (4xM4) Bulkhead mounting bracket for floor mounting (4xM4)

Suppliers

Company
Product
Description
Supplier Links
Fan Heaters - Cirrus 60 - DBK USA, Inc.
Spartanburg, SC, USA
Fan Heaters
Cirrus 60
Fan Heaters Cirrus 60
Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket for wall mounting (4xM4) Bulkhead mounting bracket for floor mounting (4xM4)

Features

  • high power output to size ratio
  • lightweight
  • easy to fit
  • three power settings (200W, 300W or 400W)
  • separate fan operation possible

Options

  • 35mm DIN Clip (EN50022)
  • Side mounting bracket for wall mounting (4xM4)
  • Bulkhead mounting bracket for floor mounting (4xM4)
Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Cirrus 60
Product Name Fan Heaters
Heater Type ForcedAir; Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
EKOHEAT Induction Heater - 135/100 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 135.00 kW (461 MBH)
View Details
Self-regulating Heating Cables - GHU Series - Gaumer Process
Specs
Heater Type Cable or Coil Heater
Maximum Operating (Sheath) Temperature 250 F (121 C)
Sleeve (Sheath) Material Fluoropolymer
View Details
Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details