DBK USA, Inc. Fan Heaters Cirrus 25

Description
Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs available on request When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.
Description
Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs available on request When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.

Suppliers

Company
Product
Description
Supplier Links
Fan Heaters - Cirrus 25 - DBK USA, Inc.
Spartanburg, SC, USA
Fan Heaters
Cirrus 25
Fan Heaters Cirrus 25
Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables connecting the DC fan to 12/24V AC Fixings: 35 mm DIN rail clip (EN50022) *Other power outputs available on request When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.

Features

  • high power output (5 - 40 W) to small size
  • light weight
  • simple installation
  • pre-wired
  • separate fan operation possible

Options

  • Finger guard on air outlet side
  • Smartcon® cable enables connecting the DC fan to 12/24V AC
  • Fixings: 35 mm DIN rail clip (EN50022)

*Other power outputs available on request

When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Cirrus 25
Product Name Fan Heaters
Heater Type ForcedAir; Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
High Density Cartridge Heating Elements -  - Heatron, Inc.
Specs
Heater Type Cartridge Heater
Sleeve (Sheath) Material Stainless Steel; Incoloy®
Insulation Options Ceramic (optional feature); Mica (optional feature); silicone, Teflon®, epoxy
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
Touch-Safe Loop Heater (Semiconductor) - LTF 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Sleeve (Sheath) Material Aluminum
View Details