DBK USA, Inc. Fan Heaters Cirrus 40

Description
Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables connecting the DC fan to 12/24V AC DIN Clip for fixing When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied. * Typical power reduction of 25% when filter fixed. ** Other power outputs available on request.
Description
Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables connecting the DC fan to 12/24V AC DIN Clip for fixing When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied. * Typical power reduction of 25% when filter fixed. ** Other power outputs available on request.

Suppliers

Company
Product
Description
Supplier Links
Fan Heaters - Cirrus 40 - DBK USA, Inc.
Spartanburg, SC, USA
Fan Heaters
Cirrus 40
Fan Heaters Cirrus 40
Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables connecting the DC fan to 12/24V AC DIN Clip for fixing When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied. * Typical power reduction of 25% when filter fixed. ** Other power outputs available on request.

Features

  • high power to size ratio (50 - 230 W)
  • lightweight
  • easy to fit
  • pre-wired
  • separate fan operation possible

Options

  • Finger guard on either end
  • Air filter*
  • Smartcon® cable enables connecting the DC fan to 12/24V AC
  • DIN Clip for fixing

When specifying 12V fan, select either AC or DC operation. For 24V fan operation AC or DC can be applied.

* Typical power reduction of 25% when filter fixed. ** Other power outputs available on request.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Cirrus 40
Product Name Fan Heaters
Heater Type ForcedAir; Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CS 030 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 1.20 kW (4.09 MBH)
View Details
Wire Harnesses -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Specialty Industrial Heaters
Applications Domestic and Commercial Refrigeration
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details