DBK USA, Inc. Immersion Heaters

Description
Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover plate and control device if desired. Design features. Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3" 2 - 6 tubular elements depending on the screw head thread Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100, B170, B175, B200, B250 Material St 37.2 stainless steel on request Number of tubular elements where practicable without cover, IP 00, With cover, ø 80 x 97, IP 65 Installation of capillary thermocouple possible Temperature range 0 - 85°C and 90 - 300°C With cover, ø 80 x 97, IP 65, with temperature control inside Operating voltage 230 V, 230/400V Special voltage up to 500 V Installation with gasket in threaded bore or with counter nut, for flat flange in corresponding counter flange with pitch circle Note that immersion heaters for heating liquids should not be operated under dry conditions Application examples. Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element with various bending shapes with connection head to immerse in a non-combustible medium to be heated. These heaters are not stationary and allow easy change of containers.
Description
Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover plate and control device if desired. Design features. Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3" 2 - 6 tubular elements depending on the screw head thread Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100, B170, B175, B200, B250 Material St 37.2 stainless steel on request Number of tubular elements where practicable without cover, IP 00, With cover, ø 80 x 97, IP 65 Installation of capillary thermocouple possible Temperature range 0 - 85°C and 90 - 300°C With cover, ø 80 x 97, IP 65, with temperature control inside Operating voltage 230 V, 230/400V Special voltage up to 500 V Installation with gasket in threaded bore or with counter nut, for flat flange in corresponding counter flange with pitch circle Note that immersion heaters for heating liquids should not be operated under dry conditions Application examples. Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element with various bending shapes with connection head to immerse in a non-combustible medium to be heated. These heaters are not stationary and allow easy change of containers.

Suppliers

Company
Product
Description
Supplier Links
Immersion Heaters -  - DBK USA, Inc.
Spartanburg, SC, USA
Immersion Heaters
Immersion Heaters
Screw-in immersion heater. For direct heating of liquids, gases and viscous substances. Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover plate and control device if desired. Design features. Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3" 2 - 6 tubular elements depending on the screw head thread Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100, B170, B175, B200, B250 Material St 37.2 stainless steel on request Number of tubular elements where practicable without cover, IP 00, With cover, ø 80 x 97, IP 65 Installation of capillary thermocouple possible Temperature range 0 - 85°C and 90 - 300°C With cover, ø 80 x 97, IP 65, with temperature control inside Operating voltage 230 V, 230/400V Special voltage up to 500 V Installation with gasket in threaded bore or with counter nut, for flat flange in corresponding counter flange with pitch circle Note that immersion heaters for heating liquids should not be operated under dry conditions Application examples. Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating element with various bending shapes with connection head to immerse in a non-combustible medium to be heated. These heaters are not stationary and allow easy change of containers.

Screw-in immersion heater. For direct heating of liquids, gases and viscous substances.

Functional characteristics. U-bend tubular heaters directly heat the substance to be heated. Soldered into a screw head or blind flange they form the heating unit, which can be completed with cover plate and control device if desired.
Design features.

  • Screw head made of brass, St 37.2 or stainless steel, thread G 1 1/4", G 1 1/2", G 2" G 3"
  • 2 - 6 tubular elements depending on the screw head thread
  • Blind flange in accordance with DIN 2527 form B. Sizes B50, B65, B80, B100, B170, B175, B200, B250
  • Material St 37.2 stainless steel on request
  • Number of tubular elements where practicable without cover, IP 00, With cover, Ø 80 x 97, IP 65
  • Installation of capillary thermocouple possible
  • Temperature range 0 - 85°C and 90 - 300°C
  • With cover, Ø 80 x 97, IP 65, with temperature control inside
  • Operating voltage 230 V, 230/400V
  • Special voltage up to 500 V
  • Installation with gasket in threaded bore or with counter nut, for flat flange in corresponding counter flange with pitch circle
  • Note that immersion heaters for heating liquids should not be operated under dry conditions

Application examples. Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters.
Immersion heater. Tubular heating element with various bending shapes with connection head to immerse in a non-combustible medium to be heated. These heaters are not stationary and allow easy change of containers.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Name Immersion Heaters
Heater Type Immersion Heater
Unlock Full Specs
to access all available technical data

Similar Products

Open Coil Duct Heaters -  - WATTCO
Specs
Heater Type Cable or Coil Heater; Duct Heater
Heating Capacity 22.50 kW (76.77 MBH)
Sleeve (Sheath) Material Stainless Steel
View Details
8HT and 9HT Series Crankcase Heaters -  - Sensata Technologies
Specs
Heater Type Specialty Industrial Heaters; Crankcase Heaters
AC Voltage Required 240 to 600 volts
View Details
Triton™ Corrosion-Resistant Unit Heater (European Certification) - CRE1 - Thermon, Inc
Specs
Heater Type Specialty Industrial Heaters; Washdown Heater
Maximum Operating (Sheath) Temperature -4 to 104 F (-20 to 40 C)
Sleeve (Sheath) Material Stainless Steel
View Details