DBK USA, Inc. Convection Heaters Nimbus D

Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Rugged aluminium extrusion profile Compact design with high power density Self-regulating ceramic heater Safety by temperature limitation Fixing clip can be mounted either at the widest side or the narrow side Option Connection cable 2 x 0.75 mm2, silicone
Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Rugged aluminium extrusion profile Compact design with high power density Self-regulating ceramic heater Safety by temperature limitation Fixing clip can be mounted either at the widest side or the narrow side Option Connection cable 2 x 0.75 mm2, silicone

Suppliers

Company
Product
Description
Supplier Links
Convection Heaters - Nimbus D - DBK USA, Inc.
Spartanburg, SC, USA
Convection Heaters
Nimbus D
Convection Heaters Nimbus D
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Rugged aluminium extrusion profile Compact design with high power density Self-regulating ceramic heater Safety by temperature limitation Fixing clip can be mounted either at the widest side or the narrow side Option Connection cable 2 x 0.75 mm2, silicone

Technical features

  • Output ranges: 30W – 100/300W
  • Voltage range: 12-24V AC/DC , 110-240V AC/DC
  • Special voltages possible on request
  • CSA upon enquiry

Special features

  • Rugged aluminium extrusion profile
  • Compact design with high power density
  • Self-regulating ceramic heater
  • Safety by temperature limitation
  • Fixing clip can be mounted either at the widest side or the narrow side

Option

  • Connection cable 2 x 0.75 mm2, silicone
Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Nimbus D
Product Name Convection Heaters
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece Band Heater - MB Series - Backer Hotwatt Inc.
Specs
Heater Type Band Heater
Maximum Operating (Sheath) Temperature 900 F (482 C)
Heating Capacity 0.55 to 1.65 kW (1.88 to 5.63 MBH)
View Details
Porous Ceramics In E-Cigarrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
5 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1030M-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details