DBK USA, Inc. Convection Heaters Nimbus P

Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features Flat design Large contact surface With touch protection Maximum achievable power results from a direct screw fixing to an assembly plate The finger guard must be mounted to the heater with a spacer of min. 5 mm to reduce the temperature
Description
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features Flat design Large contact surface With touch protection Maximum achievable power results from a direct screw fixing to an assembly plate The finger guard must be mounted to the heater with a spacer of min. 5 mm to reduce the temperature

Suppliers

Company
Product
Description
Supplier Links
Convection Heaters - Nimbus P - DBK USA, Inc.
Spartanburg, SC, USA
Convection Heaters
Nimbus P
Convection Heaters Nimbus P
Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features Flat design Large contact surface With touch protection Maximum achievable power results from a direct screw fixing to an assembly plate The finger guard must be mounted to the heater with a spacer of min. 5 mm to reduce the temperature

Technical features

  • Output ranges: 30W – 100/300W
  • Voltage range: 12-24V AC/DC , 110-240V AC/DC
  • Special voltages available on request. For example: 12 - 24 V or 400 V

Special features

  • Flat design
  • Large contact surface
  • With touch protection
  • Maximum achievable power results from a direct screw fixing to an assembly plate
  • The finger guard must be mounted to the heater with a spacer of min. 5 mm to reduce the temperature
Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Nimbus P
Product Name Convection Heaters
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Tubular Duct Heaters -  - WATTCO
Specs
Heater Type Tubular Heaters; Duct Heater
Heating Capacity 50.00 kW (171 MBH)
Sleeve (Sheath) Material Stainless Steel (optional feature); Steel (optional feature); Incoloy or Titanium materials
View Details
Ceramic Heater -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details