DBK USA, Inc. Datasheets for Air Heaters
Air heaters are devices used to heat air. They include forced air products as well as all types of radiant and space heaters.
Air Heaters: Learn more
| Product Name | Notes |
|---|---|
| Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges... | |
| Features High power (10 - 40 W) in ultra compact design Ultra lightweight High temperature plastic construction M3 X 0,5 screw inserts for mounting Special fan types available upon request... | |
| Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting)... | |
| Features high power output (300 - 800 W) to size ratio light weight easy to fit screw terminals for easy wiring Dual power feature separate fan operation possible Options Filter... | |
| Features high power output (5 - 40 W) to small size light weight simple installation pre-wired separate fan operation possible Options Finger guard on air outlet side Smartcon® cable enables... | |
| Features high power output to size ratio lightweight easy to fit three power settings (200W, 300W or 400W) separate fan operation possible Options 35mm DIN Clip (EN50022) Side mounting bracket... | |
| Features high power to size ratio (50 - 230 W) lightweight easy to fit pre-wired separate fan operation possible Options Finger guard on either end Air filter* Smartcon® cable enables... | |
| Features Power (300 - 350W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Features Power (450 - 520W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Features Power (600 - 700W) Robust electrically isolated heating element Compact design and easy to install Simple electrical connection (fan and heater combined) Fixing 35mm DIN-rail mount Complies RoHS (EU... | |
| Finned Resistor HR =Standard Design Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages available on request. For example: 12 - 24 V or 400 V Special features... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features High power density | |
| Technical Features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Thermal separation of the ceramic heater... | |
| Technical features Output ranges: 30W – 100/300W Voltage range: 12-24V AC/DC , 110-240V AC/DC Special voltages possible on request CSA upon enquiry Special features Rugged aluminium extrusion profile Compact design... | |
| Are convection heater. Various design and different continuous rating for several requirements are available. Features Dual Voltage 100-240V UL94V-0 high temperature plastic housing Touch safe heater; does not exceed 74°C... |