DBK USA, Inc. Convection Heater Blizzard Series

Description
Are convection heater. Various design and different continuous rating for several requirements are available. Features Dual Voltage 100-240V UL94V-0 high temperature plastic housing Touch safe heater; does not exceed 74°C (L-Version),at 105°C (H-Version)* Optimized for low inrush current Self regulating, highest power at low ambient temperature Easy connection, finger guard with integrated terminal block Fixing - 35mm DINrail mount (EN 50022) Complies RoHS (EU Directive 2002/95/EC) Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access Systems, Fuel Dispensers, Portals of Energy, Building - Safety Systems, Building - Management Systems, Landscaping Systems.
Description
Are convection heater. Various design and different continuous rating for several requirements are available. Features Dual Voltage 100-240V UL94V-0 high temperature plastic housing Touch safe heater; does not exceed 74°C (L-Version),at 105°C (H-Version)* Optimized for low inrush current Self regulating, highest power at low ambient temperature Easy connection, finger guard with integrated terminal block Fixing - 35mm DINrail mount (EN 50022) Complies RoHS (EU Directive 2002/95/EC) Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access Systems, Fuel Dispensers, Portals of Energy, Building - Safety Systems, Building - Management Systems, Landscaping Systems.

Suppliers

Company
Product
Description
Supplier Links
Convection Heater - Blizzard Series - DBK USA, Inc.
Spartanburg, SC, USA
Convection Heater
Blizzard Series
Convection Heater Blizzard Series
Are convection heater. Various design and different continuous rating for several requirements are available. Features Dual Voltage 100-240V UL94V-0 high temperature plastic housing Touch safe heater; does not exceed 74°C (L-Version),at 105°C (H-Version)* Optimized for low inrush current Self regulating, highest power at low ambient temperature Easy connection, finger guard with integrated terminal block Fixing - 35mm DINrail mount (EN 50022) Complies RoHS (EU Directive 2002/95/EC) Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access Systems, Fuel Dispensers, Portals of Energy, Building - Safety Systems, Building - Management Systems, Landscaping Systems.

Are convection heater. Various design and different continuous rating for several requirements are available.
Features

  • Dual Voltage 100-240V
  • UL94V-0 high temperature plastic housing
  • Touch safe heater; does not exceed 74°C (L-Version),at 105°C (H-Version)*
  • Optimized for low inrush current
  • Self regulating, highest power at low ambient temperature
  • Easy connection, finger guard with integrated terminal block
  • Fixing - 35mm DINrail mount (EN 50022)
  • Complies RoHS (EU Directive 2002/95/EC)

Applications. Cash points, Ticket Machines, Parking Ticket Terminal, Access Systems, Fuel Dispensers, Portals of Energy, Building - Safety Systems, Building - Management Systems, Landscaping Systems.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Blizzard Series
Product Name Convection Heater
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Touch-Safe Loop Heater (Semiconductor) - LT 065 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Heating Capacity 0.05 to 0.15 kW (0.1706 to 0.5118 MBH)
Applications OEM / Custom
View Details
Non-MGO Heaters (NMH Heater) -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Custom Infrared Heating Emitters -  - Excelitas Technologies Corp.
Specs
Applications Mall Surfaces, Edges Or Contours
View Details
Horizontal Direct Gas Fired Make Up Air Heat - Series 78H - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details