DBK USA, Inc. Datasheets for Temperature Controllers
Temperature controllers accept inputs from temperature sensors or thermometers, and then output a control signal to keep the temperature at the desired level.
Temperature Controllers: Learn more
| Product Name | Notes |
|---|---|
| • Integrated 35mm DIN Rail mounting features (EN 60715) • Adjustable temperatures control • Broad temperature range • 100,000 cycle rating at 100V-250V AC • Compact and lightweight • UL,... | |
| Features Exterior setting: 5 % RH increments 2 colour LED status indicator: operation mode / error status Frost protection activation at 4 ° C degrees (default) Applications Electrical controller for... | |
| Features Made from UL approved parts Supplied as kit or factory fitted Pre-set temperature values Applications Electrical Cabinets, Ticket Machines, Vending Machine | |
| DBK’s FGDT D-Stat (dualstat) has a patented over and under design with two separate thermostats within one housing. The D-Stats can simultaneously control independent heating and cooling equipment. They are... |