DBK USA, Inc. Finned Resistor Heaters HR

Description
Finned Resistor HR =Standard Design Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Equal power output in wide voltage ranges 100-120 V, 220-240 V Low voltage ranges e.g. 12V,24V etc available on request No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.
Description
Finned Resistor HR =Standard Design Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Equal power output in wide voltage ranges 100-120 V, 220-240 V Low voltage ranges e.g. 12V,24V etc available on request No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Suppliers

Company
Product
Description
Supplier Links
Finned Resistor Heaters - HR - DBK USA, Inc.
Spartanburg, SC, USA
Finned Resistor Heaters
HR
Finned Resistor Heaters HR
Finned Resistor HR =Standard Design Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Equal power output in wide voltage ranges 100-120 V, 220-240 V Low voltage ranges e.g. 12V,24V etc available on request No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Finned Resistor HR =Standard Design

Features:

  • Safety due to automatic temperature control
  • No fire hazard in case of failure
  • Self-regulating function of power in correlation to the air volume and ambient temperature
  • Equal power output in wide voltage ranges 100-120 V, 220-240 V
  • Low voltage ranges e.g. 12V,24V etc available on request
  • No additional temperature regulators required
  • Low outlet temperatures due to large heating surface, thus healthy and comfortable heat
  • Easy assembly
  • Long life-time if properly used

Option: Mounting Frame
Temperature-resistant plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number HR
Product Name Finned Resistor Heaters
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 464 F (240 C)
Maximum Air Flow 24.71 to 153 SCFM (42 to 260 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Screw Plug - L Series - Backer Hotwatt Inc.
Specs
Heater Type Immersion Heater
Heating Capacity 0.35 to 18.00 kW (1.19 to 61.41 MBH)
Sleeve (Sheath) Material Copper (optional feature); Nickel Alloy (optional feature); Steel (optional feature)
View Details
Ceramic Heating Element -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Heater Type Specialty Industrial Heaters
View Details
Emergency Safety Shower Water Heater - ESS - ThermOmegaTech®
Specs
Heater Type Water Heaters
Sleeve (Sheath) Material Copper; Steel; Hydrastone Cement Lined Steel
Insulation Options 3" Thick Polyurethane Foam
View Details
28 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2XXXM(B)-403S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details