Self-regulating heating element of round shape with aluminium casing. The PAR-series consists of an aluminium tube, the PSA-series.
Respectively, of an aluminium cup.
Features:
| DBK USA, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | Type PAR/PSA |
| Product Name | Ceramic Cartridge Heaters |
| Heater Type | Cartridge Heater |
| Maximum Operating (Sheath) Temperature | 464 F (240 C) |
| Heating Capacity | 0.15 kW (0.5118 MBH) |
| Sleeve (Sheath) Material | Aluminum |