DBK USA, Inc. Finned Resistor Heaters HRI

Description
Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges 230 V - 400 V No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.
Description
Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges 230 V - 400 V No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Suppliers

Company
Product
Description
Supplier Links
Finned Resistor Heaters - HRI - DBK USA, Inc.
Spartanburg, SC, USA
Finned Resistor Heaters
HRI
Finned Resistor Heaters HRI
Features: Safety due to automatic temperature control No fire hazard in case of failure Self-regulating function of power in correlation to the air volume and ambient temperature Wide voltage ranges 230 V - 400 V No additional temperature regulators required Low outlet temperatures due to large heating surface, thus healthy and comfortable heat Easy assembly Long life-time if properly used Option: Mounting Frame Temperature-resistan t plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Features:

  • Safety due to automatic temperature control
  • No fire hazard in case of failure
  • Self-regulating function of power in correlation to the air volume and ambient temperature
  • Wide voltage ranges 230 V - 400 V
  • No additional temperature regulators required
  • Low outlet temperatures due to large heating surface, thus healthy and comfortable heat
  • Easy assembly
  • Long life-time if properly used

Option: Mounting Frame
Temperature-resistant plastic frame that safely holds the PTC heating element. Integrated temperature limiter possible.

Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number HRI
Product Name Finned Resistor Heaters
Heater Type Air Heater
Maximum Operating (Sheath) Temperature 464 F (240 C)
Maximum Air Flow 73.54 to 153 SCFM (125 to 260 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Heater with Fan - CR 027 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -49 to 158 F (-45 to 70 C)
Heating Capacity 0.40 to 0.65 kW (1.36 to 2.22 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Automated Fiber Placement Heat Source - humm3 enterprise - Excelitas Technologies Corp.
Specs
Heater Type Specialty Industrial Heaters; Flash lamp
Applications Curing or Tempering
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details