DBK USA, Inc. Compact Fan Heaters Typhoon 40

Description
Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting) RoHS Compliant (EU Directive 2002/95/EC)
Description
Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting) RoHS Compliant (EU Directive 2002/95/EC)

Suppliers

Company
Product
Description
Supplier Links
Compact Fan Heaters - Typhoon 40 - DBK USA, Inc.
Spartanburg, SC, USA
Compact Fan Heaters
Typhoon 40
Compact Fan Heaters Typhoon 40
Features High power (100 - 350 W) to size ratio Stainless steel 35 mm DIN-rail mount Panel mount 40 x 54mm aperture (1.6 x2) Build in finger guard (flush fitting) RoHS Compliant (EU Directive 2002/95/EC)

Features

  • High power (100 - 350 W) to size ratio
  • Stainless steel 35 mm DIN-rail mount
  • Panel mount 40 x 54mm aperture (1.6 x2)
  • Build in finger guard (flush fitting)
  • RoHS Compliant (EU Directive 2002/95/EC)
Supplier's Site

Technical Specifications

  DBK USA, Inc.
Product Category Electric Heaters
Product Number Typhoon 40
Product Name Compact Fan Heaters
Heater Type Air Heater; EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Area Heater - CREX 020 50 W to 200 W (T5) - STEGO
Specs
Heater Type Explosion-proof Heater; RoomSpace; Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -76 to 122 F (-60 to 50 C)
Heating Capacity 0.05 to 0.20 kW (0.1706 to 0.6824 MBH)
View Details
Compressor & Crankcase Heaters -  - Backer-Springfield
Specs
Heater Type Tubular Heaters
View Details
Infradry Protec Infrared Heating System -  - Excelitas Technologies Corp.
Specs
Heater Type Radiant Heater
Applications Drying
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details