Bivar, Inc. Light Pipes VLP-300-F

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-1515-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1515-ND
Light Pipes 492-1515-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Vertical, Board Mount
VLP-300-F
Light Pipe, Rigid, Vertical, Board Mount VLP-300-F
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Buy Now
Light Pipe, Single, Round, Pcb; Length Bivar - 83F7222 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
83F7222
Light Pipe, Single, Round, Pcb; Length Bivar 83F7222
LIGHT PIPE, SINGLE, ROUND, PCB; Length:7.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Material:Polycarbona te RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:7.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular with Flat Top; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; Material:Polycarbonate RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number 492-1515-ND VLP-300-F 83F7222
Product Name Light Pipes Light Pipe, Rigid, Vertical, Board Mount Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type LED Fiber Optic LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, UV-VIS, 600 µm Core, 750 µm Clad, 1m Length, SMA - 78367 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.6000 mm (0.0236 inch)
View Details
Light Pipes - 2007099-4 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details