Bivar, Inc. Light Pipe, Rigid, Vertical, Board Mount VLP-450-R

Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet
Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Vertical, Board Mount
VLP-450-R
Light Pipe, Rigid, Vertical, Board Mount VLP-450-R
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Buy Now
Light Pipes - 492-1347-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1347-ND
Light Pipes 492-1347-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipe, Single, Round, Pcb; Length Bivar - 34R5500 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
34R5500
Light Pipe, Single, Round, Pcb; Length Bivar 34R5500
LIGHT PIPE, SINGLE, ROUND, PCB; Length:11.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM0805 Series LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:11.4mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM0805 Series LEDs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number VLP-450-R 492-1347-ND 34R5500
Product Name Light Pipe, Rigid, Vertical, Board Mount Light Pipes Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78302 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 2007174-2 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details