Light Pipe Single Clear Rigid Board Mount, Press Fit
LIGHT PIPE VERT 0.500" FLAT FACE Product overview: VLP-500-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-VLP-500-F can be used for catalog matching and distributor lookup.
Light Pipe, Rigid, Vertical, Board Mount
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:0.5"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides | Light Guides |
| Product Number | 492-1517-ND | 102-VLP-500-F | VLP-500-F | 34R5501 |
| Product Name | Light Pipes | Light Pipe | Light Pipe, Rigid, Vertical, Board Mount | Light Pipe, Single, Rectangular, Pcb; Length Bivar |
| Light Guide Type | LED | Fiber Optic | Fiber Optic | LED |