Bivar, Inc. Light Pipes VLP-650-F

Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet
Description
Light Pipe Single Clear Rigid Board Mount, Press Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Pipes - 492-2287-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-2287-ND
Light Pipes 492-2287-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Optoelectronics - Optics - Light Pipes - VLP-650-F - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Optics - Light Pipes
VLP-650-F
Optoelectronics - Optics - Light Pipes VLP-650-F
Manufacturer: Bivar Inc. Win Source Part Number: 1331921-VLP-650-F Category: Optoelectronics>Opti cs - Light Pipes Packaging: Bulk Type: Rigid Color: Clear Standard Package: 100 Mounting: Board Mount, Press Fit Configuration: Single Lens Style: Round with Flat Top Lens Size: 3.00mm ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Other Part Number: Q8055666,VLP-650-F-N D,492-2287 Base Product Number: VLP-650 RoHS Status: ROHS3 Compliant

Manufacturer: Bivar Inc.
Win Source Part Number: 1331921-VLP-650-F
Category: Optoelectronics>Optics - Light Pipes
Packaging: Bulk
Type: Rigid
Color: Clear
Standard Package: 100
Mounting: Board Mount, Press Fit
Configuration: Single
Lens Style: Round with Flat Top
Lens Size: 3.00mm
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Other Part Number: Q8055666,VLP-650-F-ND,492-2287
Base Product Number: VLP-650
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Light Pipe, Rigid, Vertical, Board Mount
VLP-650-F
Light Pipe, Rigid, Vertical, Board Mount VLP-650-F
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Buy Now
Light Pipe - 102-VLP-650-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Light Pipe
102-VLP-650-F
Light Pipe 102-VLP-650-F
LIGHT PIPE RIGID 3.00MM Product overview: VLP-650-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-VLP-650-F can be used for catalog matching and distributor lookup.

LIGHT PIPE RIGID 3.00MM Product overview: VLP-650-F from Bivar, Inc. is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-VLP-650-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Light Guides Light Guides Light Guides Light Guides
Product Number 492-2287-ND VLP-650-F VLP-650-F 102-VLP-650-F
Product Name Light Pipes Optoelectronics - Optics - Light Pipes Light Pipe, Rigid, Vertical, Board Mount Light Pipe
Light Guide Type LED LED Fiber Optic Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Light Pipes - 2007182-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
Liquid Light Guide, 39.4 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77556 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details