Bivar, Inc. Light Pipe, Rigid, Vertical, Board Mount VLP-300-R

Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet
Description
Light Pipe, Rigid, Vertical, Board Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Light Pipe, Rigid, Vertical, Board Mount
VLP-300-R
Light Pipe, Rigid, Vertical, Board Mount VLP-300-R
Light Pipe, Rigid, Vertical, Board Mount

Light Pipe, Rigid, Vertical, Board Mount

Buy Now
Light Pipes - 492-1345-ND - DigiKey
Thief River Falls, MN, United States
Light Pipes
492-1345-ND
Light Pipes 492-1345-ND
Light Pipe Single Clear Rigid Board Mount, Press Fit

Light Pipe Single Clear Rigid Board Mount, Press Fit

Buy Now Datasheet
Light Pipe, Single, Round, Pcb; Length Bivar - 34R5494 - Newark, An Avnet Company
Chicago, IL, United States
Light Pipe, Single, Round, Pcb; Length Bivar
34R5494
Light Pipe, Single, Round, Pcb; Length Bivar 34R5494
LIGHT PIPE, SINGLE, ROUND, PCB; Length:7.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM0805 Series LEDs RoHS Compliant: Yes

LIGHT PIPE, SINGLE, ROUND, PCB; Length:7.6mm; No. of Light Pipes:1Pipes; Light Pipe Shape:Circular; Light Pipe Mounting:Surface; Light Pipe Colour:Transparent; Product Range:-; Colour:Clear; For Use With:SM0603 - SM0805 Series LEDs RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Light Guides Light Guides Light Guides
Product Number VLP-300-R 492-1345-ND 34R5494
Product Name Light Pipe, Rigid, Vertical, Board Mount Light Pipes Light Pipe, Single, Round, Pcb; Length Bivar
Light Guide Type Fiber Optic LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Bundle, High Grade FS, 11 mm Ferrule, 0.063 in., 24 in. - 77575 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 610 mm (24 inch)
Diameter 1.6 mm (0.0630 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details