Light Pipe Single Clear Rigid Board Mount, Press Fit
Light Pipe, Rigid, Vertical, Board Mount
LIGHT PIPE, SINGLE, RECTANGULAR, PCB; Length:0.45"; No. of Light Pipes:1Pipes; Light Pipe Shape:Rectangular; Light Pipe Mounting:PC Board; Light Pipe Colour:Transparent; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Light Guides | Light Guides | Light Guides |
| Product Number | 492-1814-ND | VLP-450-F | 34R5499 |
| Product Name | Light Pipes | Light Pipe, Rigid, Vertical, Board Mount | Light Pipe, Single, Rectangular, Pcb; Length Bivar |
| Light Guide Type | LED | Fiber Optic | LED |