AAEON Electronics, Inc. Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| 10.2" 16:9 Point Of Promotion Panel PC Main Feature Onboard Intel Atom N270 Or Intel Celeron M Low Voltage Processor 10.2" WSVGA Color TFT LCD Display Open Frame Design Windows... | |
| 12" Multi-Purpose & Water-Proof Panel PC with Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor 12.1" SVGA Color TFT LCD Display IP-65 Water-Proof Sealing Enclosure... | |
| 12.1" XGA Touch Panel Computer with Intel Atom D510 1.66 GHz Processor Main Feature Onboard Intel Atom D510 1.66GHz 12.1" 500 Nits XGA LED Backlight 12.1" 1000 Nits XGA LED... | |
| 15" 4:3 Point of Promotion Panel PC with Intel Atom Processor Main Feature Intel Atom N270 1.6GHz Processor 15" XVGA color TFT LCD Display Open Frame Design Costs-effective Windows XP,... | |
| 15" Intel Atom Processor-Based Operator Panel PC Main Feature 15" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Drive Bay Touch Screen Support Windows XP Pro For... | |
| 15" XGA Touch Panel Computer With Intel Atom D510 1.66 GHz Processor Main Feature Onboard Intel Atom D510 1.66GHz 15" 250 Nits XGA CCFL Backlight 15" 800 Nits XGA LED... | |
| 17" Intel Core 2 Duo Processor Robust Panel PC With 2 PCI Expansion Slots Main Feature 17" TFT SXGA (1280 x 1024) LCD Socket 478-Based Intel Core 2 Duo Processor... | |
| 17" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 17" SXGA (1280 x 1024) TFT LCD Display Intel Core i7/i5 Processor Easy-To-Expand: Two PCI/PCIe Slots IP-65 Aluminum... | |
| 19" 16:9 Point Of Promotion Panel PC Main Feature Onboard Intel Celeron M Low Voltage Processor 19" WXVGA Color TFT LCD Display Open Frame Design Cost-Effective Solution Windows 2000, Windows... | |
| 7" 16:9 Point Of Promotion Panel PC Main Feature Onboard Intel Atom N270 1.6 GHz Processor 7.0" WVGA Color TFT LCD Display Open Frame Design Windows 2000, Windows XP, Windows... | |
| Application Advertising Industry Retailer Gas Station 10.2" 16:9 Point of Promotion Panel PC with Intel Atom 1.6GHz Processor Main Feature Intel Atom N270 1.6GHz Processor 10.2" WSVGA Color TFT LCD... | |
| Application Factory Automation KIOSK HMI 12.1" Intel Atom Processor-Based Operator Panel PC Main Feature 12.1" XGA TFT-LCD Onboard Intel Atom Low Power Consumption Processor Anti-Vibration Disk Bay Touch Screen Support... | |
| Application Factory Control Center Railway Control Center 12.1" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 12.1" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5... | |
| Application Factory Control Center Railway Control Center 15" Rugged Touch Panel Computer With Intel Core i7/i5 Processor Main Feature 15" XGA (1024 x 768) TFT LCD Display Intel Core i7/i5... | |
| Application Public Communication Advertising Industry Retailer Gas Station 15" 4:3 Point Of Promotion Panel PC Main Feature Onboard Intel Atom N270 1.6 GHz Processor 15" XVGA Color TFT LCD Display... | |
| Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel Core 2 Duo Processor Main Feature Onboard Intel Core 2 Duo Processor IP-67... | |
| Application Vehicle/ Transportation Food Industry Marine Outdoor KIOSK IP-67 12.1" Multi-Purpose & Water-Proof Panel PC With Intel® Atom™ N270 1.6 GHz Processor Main Feature Onboard Intel Atom N270 1.6 GHz... | |
| IP-65, 12.1" Multi-Purpose & Water-Proof Panel PC Main Feature Onboard Intel Celeron Low Power Processor 12.1" SVGA Color TFT LCD Display Water-Proof Sealing: IP-65 Certificated Sunlight-Viewable Display With Low Reflection... | |
| IP-67, 15" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor IP-67 Water-Proof Sealing Enclosure Marine Standard Test Procedure: IEC60945... | |
| IP-67, 8.4" Multi-Purpose & Water-Proof Panel PC With Intel Atom N270 Processor Main Feature Onboard Intel Atom N270 1.6 GHz Processor 8.4" SVGA Color TFT LCD High Brightness Display-800 Nits... |