AAEON Electronics, Inc. FOX-120

Description
IP-65, 12.1" Multi-Purpose & Water-Proof Panel PC Main Feature Onboard Intel Celeron Low Power Processor 12.1" SVGA Color TFT LCD Display Water-Proof Sealing: IP-65 Certificated Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, XP Pro, XP Embedded Support Day And Night Mode Display Ideal For Vehicle Application Supports Wireless LAN With Dual Internal Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK
Description
IP-65, 12.1" Multi-Purpose & Water-Proof Panel PC Main Feature Onboard Intel Celeron Low Power Processor 12.1" SVGA Color TFT LCD Display Water-Proof Sealing: IP-65 Certificated Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, XP Pro, XP Embedded Support Day And Night Mode Display Ideal For Vehicle Application Supports Wireless LAN With Dual Internal Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK

Suppliers

Company
Product
Description
Supplier Links
 - FOX-120 - AAEON Electronics, Inc.
Orange, CA, United States
IP-65, 12.1" Multi-Purpose & Water-Proof Panel PC Main Feature Onboard Intel Celeron Low Power Processor 12.1" SVGA Color TFT LCD Display Water-Proof Sealing: IP-65 Certificated Sunlight-Viewable Display With Low Reflection Touch Panel Windows 2000, XP Pro, XP Embedded Support Day And Night Mode Display Ideal For Vehicle Application Supports Wireless LAN With Dual Internal Antennas (Optional) Water-Proof I/O Connector (IP-67 Rating) Applications Vehicle Computer Food Industry Pharmacy Marine Operating Room Theater Outdoor KIOSK

IP-65, 12.1" Multi-Purpose & Water-Proof Panel PC
Main Feature

  • Onboard Intel Celeron Low Power Processor
  • 12.1" SVGA Color TFT LCD Display
  • Water-Proof Sealing: IP-65 Certificated
  • Sunlight-Viewable Display With Low Reflection Touch Panel
  • Windows 2000, XP Pro, XP Embedded Support
  • Day And Night Mode Display
  • Ideal For Vehicle Application
  • Supports Wireless LAN With Dual Internal Antennas (Optional)
  • Water-Proof I/O Connector (IP-67 Rating)

Applications

  • Vehicle Computer
  • Food Industry
  • Pharmacy
  • Marine
  • Operating Room
  • Theater
  • Outdoor KIOSK
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computers
Product Number FOX-120
Computer Type Industrial Computer
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Speed 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wide-Screen Industrial PC - E9066E™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 7200594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Integrated Display Industrial Computer - 6181P-12A2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 12.1 inch (307.34 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details