AAEON Electronics, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Embedded Box for Mini-ITX Boards Main Feature Two 5cm Cooling Fans Built-in 80W DC-in Power Supply 2.5” Hard Disk Drive And CompactFlash™ PCI Slot x 2 Or PCI Slot +... | |
| Fanless Embedded Box for GENE-5315 Rev.A Main Feature Fanless Design 2.5" Hard Disk Drive And CompactFlash™ 802.11b/g WiFi (Optional) COM x 2, USB x 4, 8-bit Digital I/O (Optional) Built-in... | |
| Fanless Embedded Box for GENE-5315 Rev.B Main Feature Fanless Design 2.5” Hard Disk Drive And CompactFlash™ 802.11b/g WiFi (Optional) COM x 5, USB x 4, 8-bit Digital I/O (Optional) Built-in... | |
| Fanless Embedded Box for GENE-LN05 Main Feature Intel® Atom™ D510 Processor Intel ICH8M Chipset DDR2 533/ 667 SODIMM x 1, Max. up To 2 GB CRT (VGA) Single View 2CH... |