AAEON Electronics, Inc. Datasheets for PC Enclosures
PC enclosures are designed to protect personal computers (PCs) in industrial or office environments. They are designed to prevent the ingress of environmental contaminants such as dust and water and can be used to integrate a monitor, central processing unit (CPU), keyboard, and printer into one cabinet.
PC Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Embedded Box for Mini-ITX Boards Main Feature Two 5cm Cooling Fans Built-in 80W DC-in Power Supply 2.5” Hard Disk Drive And CompactFlash™ PCI Slot x 2 Or PCI Slot +... | |
| Fanless Embedded Box for GENE-5315 Rev.A Main Feature Fanless Design 2.5" Hard Disk Drive And CompactFlash™ 802.11b/g WiFi (Optional) COM x 2, USB x 4, 8-bit Digital I/O (Optional) Built-in... | |
| Fanless Embedded Box for GENE-5315 Rev.B Main Feature Fanless Design 2.5” Hard Disk Drive And CompactFlash™ 802.11b/g WiFi (Optional) COM x 5, USB x 4, 8-bit Digital I/O (Optional) Built-in... | |
| Fanless Embedded Box for GENE-LN05 Main Feature Intel® Atom™ D510 Processor Intel ICH8M Chipset DDR2 533/ 667 SODIMM x 1, Max. up To 2 GB CRT (VGA) Single View 2CH... |