AAEON Electronics, Inc. Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| Broadcom BCM5721/51/89 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board Main Feature Dual PCI-Express Host Interface Dual 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (BCM5751/BCM5721 Only) ASF2.0 Standard (BCM5721 Only) Teaming Function... | |
| Four PCI-Express 10/100/1000Base-TX Ethernet Module Main Feature PCI-Express Host Interfaces x 4 10/100/1000Base-TX Copper Ethernet x 4 Supports Two Ports Bypass Function | |
| Marvell 88E8036/52/53 Dual PCI-Express 10/100/1000Base-TX Ethernet Daughter Board Main Feature Dual PCI-Express Host Interface Dual 10/100 or 10/100/1000Base-TX Triple-speed Ethernet Controllers IPMI 1.5 Standard (88E8052 Only) Wake-On-LAN Function | |
| Mini-PCI Module With 4 RS-232 COM Ports Main Feature Mini-PCI Type 3 Interface Four RS-232 Ports Onboard Full Duplex Serial Communication | |
| Mini-PCI Module With One Ethernet Port Main Feature Mini-PCI Type 3 Interface 10/100Base-TX or 10/100/1000Base-TX Ethernet x 1 Wake-on-LAN Function Pin-header For LAN Status LED | |
| Mini-PCIe Module With Two Isolated UART Ports Main Feature PCI Express Mini Card Interface Two UART Tx & Rx With Isolation | |
| PCI-104 Triple Ethernet Module Main Feature PCI-104 Interface 10/100Base-TX Ethernet x 3 RJ-45 Connectors Wake-on-LAN Function | |
| Two PCI-Express 10 Gigabit Ethernet Acceleration Module Main Feature PCI-Express Host Interfaces x 2 10 Gigabit Ethernet SPF+ Fiber LAN x 2 | |
| Two PCI-Express 10/100/1000Base-TX Ethernet Module Main Feature PCI-Express Host Interface x 2 10/100/1000Base-TX Copper Ethernet x 2 | |
| Two PCI-Express Gigabit Ethernet & Two SFP Fiber LAN Module Main Feature PCI-Express Host Interfaces 10/100/1000Base-TX Copper Ethernet x 2, SFP Fiber LAN x 2 Supports Two Ports Bypass Function... |